Microchip Technology, Inc. maXTouch Touchscreen Controller ATMXT336S

Description
The recommended alternative touch controller is ATMXT336U. The mXT336S uses Microchip's patented capacitive touch technology for the highest-performance smart phones. With 336 nodes, the mXT336S touchscreen controller supports 2.0mm passive stylus, moisture robustness and superior noise immunity. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Supports up to 10 concurrent touches in real time with touch size reporting Communication via I2C serial interface Integrated voltage doubler option to increase the signal to noise ratio (SNR) Support thick lenses (up to 1.2mm plastic) Packages: UQFN56 and UFBGA64
Datasheet
Description
The recommended alternative touch controller is ATMXT336U. The mXT336S uses Microchip's patented capacitive touch technology for the highest-performance smart phones. With 336 nodes, the mXT336S touchscreen controller supports 2.0mm passive stylus, moisture robustness and superior noise immunity. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Supports up to 10 concurrent touches in real time with touch size reporting Communication via I2C serial interface Integrated voltage doubler option to increase the signal to noise ratio (SNR) Support thick lenses (up to 1.2mm plastic) Packages: UQFN56 and UFBGA64
Datasheet

Suppliers

Company
Product
Description
Supplier Links
maXTouch Touchscreen Controller - ATMXT336S - Microchip Technology, Inc.
Chandler, AZ, United States
maXTouch Touchscreen Controller
ATMXT336S
maXTouch Touchscreen Controller ATMXT336S
The recommended alternative touch controller is ATMXT336U. The mXT336S uses Microchip's patented capacitive touch technology for the highest-performance smart phones. With 336 nodes, the mXT336S touchscreen controller supports 2.0mm passive stylus, moisture robustness and superior noise immunity. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Supports up to 10 concurrent touches in real time with touch size reporting Communication via I2C serial interface Integrated voltage doubler option to increase the signal to noise ratio (SNR) Support thick lenses (up to 1.2mm plastic) Packages: UQFN56 and UFBGA64

The recommended alternative touch controller is ATMXT336U.

The mXT336S uses Microchip's patented capacitive touch technology for the highest-performance smart phones.
With 336 nodes, the mXT336S touchscreen controller supports 2.0mm passive stylus, moisture robustness and superior noise immunity.

Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.

Additional Features

  • Supports up to 10 concurrent touches in real time with touch size reporting
  • Communication via I2C serial interface
  • Integrated voltage doubler option to increase the signal to noise ratio (SNR)
  • Support thick lenses (up to 1.2mm plastic)
  • Packages: UQFN56 and UFBGA64
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Touch Screen Controllers
Product Number ATMXT336S
Product Name maXTouch Touchscreen Controller
Interface I2C
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA616AE-22 - 867884-CY8CTMA616AE-22 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details