Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT336S-CCUR ATMXT336S-CCUR

Description
Manufacturer: Atmel Win Source Part Number: 717731-ATMXT336S-CCU R Manufacturer Homepage: www.atmel.com Reference case: BGA Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 717731-ATMXT336S-CCU R Manufacturer Homepage: www.atmel.com Reference case: BGA Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT336S-CCUR
717731-ATMXT336S-CCUR
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT336S-CCUR 717731-ATMXT336S-CCUR
Manufacturer: Atmel Win Source Part Number: 717731-ATMXT336S-CCU R Manufacturer Homepage: www.atmel.com Reference case: BGA Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 717731-ATMXT336S-CCUR
Manufacturer Homepage: www.atmel.com
Reference case: BGA
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Sensor, Capacitive Touch - ATMXT336S-CCUR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT336S-CCUR
Interface - Sensor, Capacitive Touch ATMXT336S-CCUR
IC SENSOR MAXTOUCH

IC SENSOR MAXTOUCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 717731-ATMXT336S-CCUR ATMXT336S-CCUR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT336S-CCUR Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084Q - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2071-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB; I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 084402A2 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 14 to 122 F (-10 to 50 C)
Screen Width 6.85 inch (174 mm)
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details