Microchip Technology, Inc. Touch Screen Sensor ICs ATMXT2952TD-C2U001

Description
Maxtouch 2952 Channel Touch Sensor IC
Request a Quote Datasheet
Description
Maxtouch 2952 Channel Touch Sensor IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Sensor ICs - 644266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Touch Screen Sensor ICs
644266
Touch Screen Sensor ICs 644266
Maxtouch 2952 Channel Touch Sensor IC

Maxtouch 2952 Channel Touch Sensor IC

Supplier's Site
Singapore, Singapore
Touch Screen Controller
775-ATMXT2952TD-C2U001
Touch Screen Controller 775-ATMXT2952TD-C2U001
MAXTOUCH TOUCHSCREEN CONTROLLER Product overview: ATMXT2952TD-C2U001 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT2952TD-C2U0 01 can be used for catalog matching and distributor lookup.

MAXTOUCH TOUCHSCREEN CONTROLLER Product overview: ATMXT2952TD-C2U001 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT2952TD-C2U001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 1189815-ATMXT2952TD-C2U001 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
1189815-ATMXT2952TD-C2U001
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 1189815-ATMXT2952TD-C2U001
Win Source Part Number: 1189815-ATMXT2952TD- C2U001 Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: maXTouch® Package: Tray Standard Package: 280 Mounting: SMD (SMT) Interface: I2C, USB Voltage - Supply: 3.3V Package / Case: 162-UFBGA Supplier Device Package: 162-UFBGA (10x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-ATMXT2952TD-C2U0 01 Base Product Number: ATMXT2952

Win Source Part Number: 1189815-ATMXT2952TD-C2U001
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: maXTouch®
Package: Tray
Standard Package: 280
Mounting: SMD (SMT)
Interface: I2C, USB
Voltage - Supply: 3.3V
Package / Case: 162-UFBGA
Supplier Device Package: 162-UFBGA (10x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-ATMXT2952TD-C2U001
Base Product Number: ATMXT2952

Buy Now Datasheet
Touch Screen Controllers - 150-ATMXT2952TD-C2U001-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
150-ATMXT2952TD-C2U001-ND
Touch Screen Controllers 150-ATMXT2952TD-C2U001-ND
Touchscreen Controller, I²C, USB Interface 162-UFBGA (10x5)

Touchscreen Controller, I²C, USB Interface 162-UFBGA (10x5)

Buy Now Datasheet
Data Acquisition - Touch Screen Controllers - ATMXT2952TD-C2U001 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
ATMXT2952TD-C2U001
Data Acquisition - Touch Screen Controllers ATMXT2952TD-C2U001
MAXTOUCH TOUCHSCREEN CONTROLLER

MAXTOUCH TOUCHSCREEN CONTROLLER

Supplier's Site Datasheet
Touch Screen Controllers - ATMXT2952TD-C2U001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
ATMXT2952TD-C2U001
Touch Screen Controllers ATMXT2952TD-C2U001
Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)

Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - ATMXT2952TD-C2U001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
ATMXT2952TD-C2U001
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers ATMXT2952TD-C2U001
MAXTOUCH TOUCHSCREEN CONTROLLER

MAXTOUCH TOUCHSCREEN CONTROLLER

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 644266 775-ATMXT2952TD-C2U001 1189815-ATMXT2952TD-C2U001 150-ATMXT2952TD-C2U001-ND ATMXT2952TD-C2U001 ATMXT2952TD-C2U001 ATMXT2952TD-C2U001
Product Name Touch Screen Sensor ICs Touch Screen Controller Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controllers Data Acquisition - Touch Screen Controllers Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products