Microchip Technology, Inc. ATMXT2952T2

Description
The recommended alternative touch controller is ATMXT2952TD. The ATMXT2952T2 touchscreen controller is aimed at display sizes up to 21” used in Industrial designs. This family of touchscreen controller brings Microchip’s unmatched Adaptive Sensing technology to the Industrial market. It enables dynamic touch classification, a feature that automatically and intelligently switches between self-capacitance and mutual-capacitance sensing to provide users a seamless transition between a finger touch and thick glove touch. Adaptive Sensing is also highly resistant to moisture. Proprietary differential touch sensing delivers unparalleled noise immunity ensuring superior touch performance even in harsh environments. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Supports up to 16 concurrent touches in real time with touch size reporting Communication via USB, I2C, HID-USB, and HID-I2C interfaces Adaptive Sensing (Self and Mutual cap) Supports thick glove (5mm) touch Support thick lenses (up to 4.5mm glass) Superior moisture performance High voltage option via internal voltage pump to increase the signal to noise ratio (SNR) Dual boot OS support for Microsoft Windows and Android Operating temperature range of -40 to +85 deg C Packages: 162-ball UFBGA
Datasheet
Description
The recommended alternative touch controller is ATMXT2952TD. The ATMXT2952T2 touchscreen controller is aimed at display sizes up to 21” used in Industrial designs. This family of touchscreen controller brings Microchip’s unmatched Adaptive Sensing technology to the Industrial market. It enables dynamic touch classification, a feature that automatically and intelligently switches between self-capacitance and mutual-capacitance sensing to provide users a seamless transition between a finger touch and thick glove touch. Adaptive Sensing is also highly resistant to moisture. Proprietary differential touch sensing delivers unparalleled noise immunity ensuring superior touch performance even in harsh environments. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Supports up to 16 concurrent touches in real time with touch size reporting Communication via USB, I2C, HID-USB, and HID-I2C interfaces Adaptive Sensing (Self and Mutual cap) Supports thick glove (5mm) touch Support thick lenses (up to 4.5mm glass) Superior moisture performance High voltage option via internal voltage pump to increase the signal to noise ratio (SNR) Dual boot OS support for Microsoft Windows and Android Operating temperature range of -40 to +85 deg C Packages: 162-ball UFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The recommended alternative touch controller is ATMXT2952TD. The ATMXT2952T2 touchscreen controller is aimed at display sizes up to 21” used in Industrial designs. This family of touchscreen controller brings Microchip’s unmatched Adaptive Sensing technology to the Industrial market. It enables dynamic touch classification, a feature that automatically and intelligently switches between self-capacitance and mutual-capacitance sensing to provide users a seamless transition between a finger touch and thick glove touch. Adaptive Sensing is also highly resistant to moisture. Proprietary differential touch sensing delivers unparalleled noise immunity ensuring superior touch performance even in harsh environments. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Supports up to 16 concurrent touches in real time with touch size reporting Communication via USB, I2C, HID-USB, and HID-I2C interfaces Adaptive Sensing (Self and Mutual cap) Supports thick glove (5mm) touch Support thick lenses (up to 4.5mm glass) Superior moisture performance High voltage option via internal voltage pump to increase the signal to noise ratio (SNR) Dual boot OS support for Microsoft Windows and Android Operating temperature range of -40 to +85 deg C Packages: 162-ball UFBGA

The recommended alternative touch controller is ATMXT2952TD.

The ATMXT2952T2 touchscreen controller is aimed at display sizes up to 21” used in Industrial designs. This family of touchscreen controller brings Microchip’s unmatched Adaptive Sensing technology to the Industrial market. It enables dynamic touch classification, a feature that automatically and intelligently switches between self-capacitance and mutual-capacitance sensing to provide users a seamless transition between a finger touch and thick glove touch. Adaptive Sensing is also highly resistant to moisture. Proprietary differential touch sensing delivers unparalleled noise immunity ensuring superior touch performance even in harsh environments.

Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.

Additional Features

  • Supports up to 16 concurrent touches in real time with touch size reporting
  • Communication via USB, I2C, HID-USB, and HID-I2C interfaces
  • Adaptive Sensing (Self and Mutual cap)
  • Supports thick glove (5mm) touch
  • Support thick lenses (up to 4.5mm glass)
  • Superior moisture performance
  • High voltage option via internal voltage pump to increase the signal to noise ratio (SNR)
  • Dual boot OS support for Microsoft Windows and Android
  • Operating temperature range of -40 to +85 deg C
  • Packages: 162-ball UFBGA
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Touch Screen Controllers
Product Number ATMXT2952T2
Interface I2C; USB
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - TSC2300IPAG - Lingto Electronic Limited
Specs
Interface SPI; SPI
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details