Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224S-MAUR ATMXT224S-MAUR

Description
Manufacturer: Atmel Win Source Part Number: 226738-ATMXT224S-MAU R Family Name: mXT224S Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 226738-ATMXT224S-MAU R Family Name: mXT224S Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224S-MAUR - 226738-ATMXT224S-MAUR - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224S-MAUR
226738-ATMXT224S-MAUR
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224S-MAUR 226738-ATMXT224S-MAUR
Manufacturer: Atmel Win Source Part Number: 226738-ATMXT224S-MAU R Family Name: mXT224S Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 226738-ATMXT224S-MAUR
Family Name: mXT224S
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Interface - Sensor, Capacitive Touch - ATMXT224S-MAUR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT224S-MAUR
Interface - Sensor, Capacitive Touch ATMXT224S-MAUR
IC, ENHANCED TOUCH SCREEN CONT.

IC, ENHANCED TOUCH SCREEN CONT.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 226738-ATMXT224S-MAUR ATMXT224S-MAUR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224S-MAUR Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084QR2 - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2080-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1084403A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details