Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224S-CCUR ATMXT224S-CCUR

Description
Manufacturer: Atmel Win Source Part Number: 226737-ATMXT224S-CCU R Family Name: mXT224S ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 226737-ATMXT224S-CCU R Family Name: mXT224S ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224S-CCUR - 226737-ATMXT224S-CCUR - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224S-CCUR
226737-ATMXT224S-CCUR
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224S-CCUR 226737-ATMXT224S-CCUR
Manufacturer: Atmel Win Source Part Number: 226737-ATMXT224S-CCU R Family Name: mXT224S ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 226737-ATMXT224S-CCUR
Family Name: mXT224S
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Interface - Sensor, Capacitive Touch - ATMXT224S-CCUR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT224S-CCUR
Interface - Sensor, Capacitive Touch ATMXT224S-CCUR
IC SENSOR MAXTOUCH

IC SENSOR MAXTOUCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 226737-ATMXT224S-CCUR ATMXT224S-CCUR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224S-CCUR Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20110-LDX2IKC - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2289-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Specs
Sensor Type Capacitive
Features Stylus (optional feature)
Operating Temperature 5 to 158 F (-15 to 70 C)
View Details