Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224E-MAHR ATMXT224E-MAHR

Description
Manufacturer: Atmel Win Source Part Number: 226734-ATMXT224E-MAH R Family Name: ATMXT22 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 226734-ATMXT224E-MAH R Family Name: ATMXT22 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224E-MAHR - 226734-ATMXT224E-MAHR - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224E-MAHR
226734-ATMXT224E-MAHR
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224E-MAHR 226734-ATMXT224E-MAHR
Manufacturer: Atmel Win Source Part Number: 226734-ATMXT224E-MAH R Family Name: ATMXT22 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 226734-ATMXT224E-MAHR
Family Name: ATMXT22
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Interface - Sensor, Capacitive Touch - ATMXT224E-MAHR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT224E-MAHR
Interface - Sensor, Capacitive Touch ATMXT224E-MAHR
TOUCHSCREEN CONTROLLER

TOUCHSCREEN CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 226734-ATMXT224E-MAHR ATMXT224E-MAHR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224E-MAHR Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details