Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224E-MAH ATMXT224E-MAH

Description
Manufacturer: Atmel Win Source Part Number: 709547-ATMXT224E-MAH Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 709547-ATMXT224E-MAH Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224E-MAH - 709547-ATMXT224E-MAH - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224E-MAH
709547-ATMXT224E-MAH
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224E-MAH 709547-ATMXT224E-MAH
Manufacturer: Atmel Win Source Part Number: 709547-ATMXT224E-MAH Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 709547-ATMXT224E-MAH
Manufacturer Homepage: www.atmel.com
Reference case: QFN
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 709547-ATMXT224E-MAH
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT224E-MAH
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CP7463BTT - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2131-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1121404A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details