Microchip Technology, Inc. ATMXT224

Description
The recommended alternative touch controller is ATMXT336U. A 224-node highly configurable touchscreen controller that is part of the Microchip maXTouch product platform. An optimal and scalable architecture enables smart processing of a capacitive touch image to accurately regenerate and report the user's interaction with the touchscreen. Multi-touch performance identifies and individually tracks touches and allows a range of built-in gestures to be reported to the host processor. The IC provides position data of 12-bit x 12-bit resolution, as well as information on the size and angle of touch. Position data is reported at >250Hz, providing fast and smooth finger tracking, making it suitable for use with demanding applications such as handwriting recognition. Due to the high signal-to-noise ratio (SNR) of up to 80:1, the device works well with fingertip touch and can also be used with a conductive stylus. It is designed to work in demanding, rapidly changing environments. Only the touchscreen area is touch-sensitive, allowing design freedom to place the chip on the main board or adjacent to the sensor. The device is ideally suited to mobile phone-sized touchscreens and can also be used on screens of up to 7", supporting single-touch or two-touch with a larger finger separation. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.
Datasheet
Description
The recommended alternative touch controller is ATMXT336U. A 224-node highly configurable touchscreen controller that is part of the Microchip maXTouch product platform. An optimal and scalable architecture enables smart processing of a capacitive touch image to accurately regenerate and report the user's interaction with the touchscreen. Multi-touch performance identifies and individually tracks touches and allows a range of built-in gestures to be reported to the host processor. The IC provides position data of 12-bit x 12-bit resolution, as well as information on the size and angle of touch. Position data is reported at >250Hz, providing fast and smooth finger tracking, making it suitable for use with demanding applications such as handwriting recognition. Due to the high signal-to-noise ratio (SNR) of up to 80:1, the device works well with fingertip touch and can also be used with a conductive stylus. It is designed to work in demanding, rapidly changing environments. Only the touchscreen area is touch-sensitive, allowing design freedom to place the chip on the main board or adjacent to the sensor. The device is ideally suited to mobile phone-sized touchscreens and can also be used on screens of up to 7", supporting single-touch or two-touch with a larger finger separation. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMXT224 - Microchip Technology, Inc.
Chandler, AZ, United States
The recommended alternative touch controller is ATMXT336U. A 224-node highly configurable touchscreen controller that is part of the Microchip maXTouch product platform. An optimal and scalable architecture enables smart processing of a capacitive touch image to accurately regenerate and report the user's interaction with the touchscreen. Multi-touch performance identifies and individually tracks touches and allows a range of built-in gestures to be reported to the host processor. The IC provides position data of 12-bit x 12-bit resolution, as well as information on the size and angle of touch. Position data is reported at >250Hz, providing fast and smooth finger tracking, making it suitable for use with demanding applications such as handwriting recognition. Due to the high signal-to-noise ratio (SNR) of up to 80:1, the device works well with fingertip touch and can also be used with a conductive stylus. It is designed to work in demanding, rapidly changing environments. Only the touchscreen area is touch-sensitive, allowing design freedom to place the chip on the main board or adjacent to the sensor. The device is ideally suited to mobile phone-sized touchscreens and can also be used on screens of up to 7", supporting single-touch or two-touch with a larger finger separation. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.

The recommended alternative touch controller is ATMXT336U.

A 224-node highly configurable touchscreen controller that is part of the Microchip maXTouch product platform. An optimal and scalable architecture enables smart processing of a capacitive touch image to accurately regenerate and report the user's interaction with the touchscreen. Multi-touch performance identifies and individually tracks touches and allows a range of built-in gestures to be reported to the host processor. The IC provides position data of 12-bit x 12-bit resolution, as well as information on the size and angle of touch. Position data is reported at >250Hz, providing fast and smooth finger tracking, making it suitable for use with demanding applications such as handwriting recognition. Due to the high signal-to-noise ratio (SNR) of up to 80:1, the device works well with fingertip touch and can also be used with a conductive stylus. It is designed to work in demanding, rapidly changing environments. Only the touchscreen area is touch-sensitive, allowing design freedom to place the chip on the main board or adjacent to the sensor. The device is ideally suited to mobile phone-sized touchscreens and can also be used on screens of up to 7", supporting single-touch or two-touch with a larger finger separation.

Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Touch Screen Controllers
Product Number ATMXT224
Interface I2C
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - CYTMA445-48LQI36AE - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details