Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081337-ATMXT224-CU
Interface: I2C
Resolution: 1.5 B
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): ATMXT224-CUATMXT224C
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Supply Voltage: 3.3 V
Min Supply Voltage: 1.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081337-ATMXT224-CU |
| Product Name | OEM Parts - OEM Parts (A - B) - ATMXT224-CU |