Manufacturer: Microchip Technology
Win Source Part Number: 862388-ATMXT1664T3-C
Series: maXTouch™
Operating Temperature Range: -40°C ~ 85°C
Features: Touchscreen Controller - - I²C, USB Interface 136-UFBGA (7x7)
Package: 136-UFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATMXT1664
Categories: Integrated Circuits (ICs)
Case / Package: 136-UFBGA (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 150-ATMXT1664T3-CCUR
MAXTOUCH TOUCHSCREEN CTRL IC Product overview: ATMXT1664T3-CCUR035 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT1664T3-CCUR
Touchscreen Controller, I²C, USB Interface 136-UFBGA (7x7)
Touchscreen Controller, I²C, USB Interface 136-UFBGA (7x7)
Touchscreen Controller, I²C, USB Interface 136-UFBGA (7x7)
MAXTOUCH TOUCHSCREEN CTRL IC
Touchscreen Controller I²C, USB Interface 136-UFBGA (7x7)
MAXTOUCH TOUCHSCREEN CTRL IC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 862388-ATMXT1664T3-CCUR035 | 775-ATMXT1664T3-CCUR035 | 150-ATMXT1664T3-CCUR035CT-ND | ATMXT1664T3-CCUR035 | ATMXT1664T3-CCUR035 | ATMXT1664T3-CCUR035 |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - ATMXT1664T3-CCUR035 | Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |