Touchscreen Controller, I²C, USB Interface 136-UFBGA (7x7)
MAXTOUCH TOUCHSCREEN CTRL IC Product overview: ATMXT1664T3-CCU035 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT1664T3-CCU0
Win Source Part Number: 1377894-ATMXT1664T3-
Category: Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: maXTouch™
Package: Tray
Product Status: Active
Package / Case: 136-UFBGA
Supplier Device Package: 136-UFBGA (7x7)
Base Product Number: ATMXT1664
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.3V
Interface: I²C, USB
Touchscreen Controller I²C, USB Interface 136-UFBGA (7x7)
MAXTOUCH TOUCHSCREEN CTRL IC
MAXTOUCH TOUCHSCREEN CTRL IC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 150-ATMXT1664T3-CCU035-ND | 775-ATMXT1664T3-CCU035 | 644269 | 1377894-ATMXT1664T3-CCU035 | ATMXT1664T3-CCU035 | ATMXT1664T3-CCU035 | ATMXT1664T3-CCU035 |
| Product Name | Touch Screen Controllers | Touch Screen Controller | Touch Screen Sensor ICs | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |