Microchip Technology, Inc. Touch Screen Controllers ATMXT1664T3-C2UR035

Description
Touchscreen Controller, 2 Wire Capacitive 12 b I²C, SPI, USB Interface 162-UFBGA (10x5)
Request a Quote Datasheet
Description
Touchscreen Controller, 2 Wire Capacitive 12 b I²C, SPI, USB Interface 162-UFBGA (10x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - 150-ATMXT1664T3-C2UR035TR-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
150-ATMXT1664T3-C2UR035TR-ND
Touch Screen Controllers 150-ATMXT1664T3-C2UR035TR-ND
Touchscreen Controller, 2 Wire Capacitive 12 b I²C, SPI, USB Interface 162-UFBGA (10x5)

Touchscreen Controller, 2 Wire Capacitive 12 b I²C, SPI, USB Interface 162-UFBGA (10x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 998920-ATMXT1664T3-C2UR035 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
998920-ATMXT1664T3-C2UR035
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 998920-ATMXT1664T3-C2UR035
Win Source Part Number: 998920-ATMXT1664T3-C 2UR035 Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: maXTouch® Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Interface: I2C, SPI, USB Current - Supply: 11.28 mA Resolution (Bits): 12 b Voltage Reference: Internal Voltage - Supply: 3.135V ~ 3.465V Package / Case: 162-UFBGA Supplier Device Package: 162-UFBGA (10x5) Temperature Range - Operating: -40°C ~ 85°C Touchscreen: 2 Wire Capacitive ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-ATMXT1664T3-C2UR 035TR,150-ATMXT1664T 3-C2UR035DKR,150-ATM XT1664T3-C2UR035CT Base Product Number: ATMXT1664

Win Source Part Number: 998920-ATMXT1664T3-C2UR035
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: maXTouch®
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Interface: I2C, SPI, USB
Current - Supply: 11.28 mA
Resolution (Bits): 12 b
Voltage Reference: Internal
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 162-UFBGA
Supplier Device Package: 162-UFBGA (10x5)
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 2 Wire Capacitive
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-ATMXT1664T3-C2UR035TR,150-ATMXT1664T3-C2UR035DKR,150-ATMXT1664T3-C2UR035CT
Base Product Number: ATMXT1664

Buy Now Datasheet
Singapore, Singapore
Touch Screen Controller
775-ATMXT1664T3-C2UR035
Touch Screen Controller 775-ATMXT1664T3-C2UR035
TOUCHSCREEN CONTROLLER IC, 162BA Product overview: ATMXT1664T3-C2UR035 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT1664T3-C2UR 035 can be used for catalog matching and distributor lookup.

TOUCHSCREEN CONTROLLER IC, 162BA Product overview: ATMXT1664T3-C2UR035 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT1664T3-C2UR035 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Touch Screen Controllers
ATMXT1664T3-C2UR035
Touch Screen Controllers ATMXT1664T3-C2UR035
Touch Screen Controllers 162 UFBGA 10x5x0.6mm T/R

Touch Screen Controllers 162 UFBGA 10x5x0.6mm T/R

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - ATMXT1664T3-C2UR035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
ATMXT1664T3-C2UR035
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers ATMXT1664T3-C2UR035
TOUCHSCREEN CONTROLLER IC, 162BA

TOUCHSCREEN CONTROLLER IC, 162BA

Supplier's Site
Data Acquisition - Touch Screen Controllers - ATMXT1664T3-C2UR035 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
ATMXT1664T3-C2UR035
Data Acquisition - Touch Screen Controllers ATMXT1664T3-C2UR035
TOUCHSCREEN CONTROLLER IC, 162BA

TOUCHSCREEN CONTROLLER IC, 162BA

Supplier's Site Datasheet
Touch Screen Controllers - ATMXT1664T3-C2UR035 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
ATMXT1664T3-C2UR035
Touch Screen Controllers ATMXT1664T3-C2UR035
Touchscreen Controller 2 Wire Capacitive 12 b I²C, SPI, USB Interface 162-UFBGA (10x5)

Touchscreen Controller 2 Wire Capacitive 12 b I²C, SPI, USB Interface 162-UFBGA (10x5)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 150-ATMXT1664T3-C2UR035TR-ND 998920-ATMXT1664T3-C2UR035 775-ATMXT1664T3-C2UR035 ATMXT1664T3-C2UR035 ATMXT1664T3-C2UR035 ATMXT1664T3-C2UR035 ATMXT1664T3-C2UR035
Product Name Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controller Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA884AE-12 - 867888-CY8CTMA884AE-12 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details