Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1664S1-CU ATMXT1664S1-CU

Description
Manufacturer: Atmel Win Source Part Number: 226720-ATMXT1664S1-C U Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 226720-ATMXT1664S1-C U Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1664S1-CU
226720-ATMXT1664S1-CU
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1664S1-CU 226720-ATMXT1664S1-CU
Manufacturer: Atmel Win Source Part Number: 226720-ATMXT1664S1-C U Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 226720-ATMXT1664S1-CU
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Interface - Sensor, Capacitive Touch - ATMXT1664S1-CU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT1664S1-CU
Interface - Sensor, Capacitive Touch ATMXT1664S1-CU
IC SENSOR MAXTOUCH

IC SENSOR MAXTOUCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 226720-ATMXT1664S1-CU ATMXT1664S1-CU
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1664S1-CU Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C201A0-LDX2IKL - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2131-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
PANJIT SemiConductor
Specs
Sensor Type Capacitive
Operating Temperature -4 to 158 F (-20 to 70 C)
Screen Width 9.84 inch (250 mm)
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details