Microchip Technology, Inc. ATMXT1664S

Description
The recommended alternative touch controller is ATMXT1664T3. The Microchip maXTouch® mXT1664S capacitive touchscreen controller brings the S Series architecture to large touchscreen devices. The mXT1664S benefits from the powerful 32-bit AVR® core and, as a result of the S Series architecture, it has the industry's highest signal-to-noise ratio (SNR), providing unrivalled touch performance. As with the other devices in the S Series, the mXT1664S includes: Our thinner sensors, which enable the thinnest touchscreen stacks with the noisiest displays. maXCharger™ Technology, which ensures flawless operation with any charger. The mXT1664S delivers industry-leading performance in terms of narrow stylus operation, touch responsiveness and low power consumption. With 1,664 nodes, the device can deliver high-precision performance on tablets and notebooks, enabling designers to reach Windows 8 certification. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.
Datasheet
Description
The recommended alternative touch controller is ATMXT1664T3. The Microchip maXTouch® mXT1664S capacitive touchscreen controller brings the S Series architecture to large touchscreen devices. The mXT1664S benefits from the powerful 32-bit AVR® core and, as a result of the S Series architecture, it has the industry's highest signal-to-noise ratio (SNR), providing unrivalled touch performance. As with the other devices in the S Series, the mXT1664S includes: Our thinner sensors, which enable the thinnest touchscreen stacks with the noisiest displays. maXCharger™ Technology, which ensures flawless operation with any charger. The mXT1664S delivers industry-leading performance in terms of narrow stylus operation, touch responsiveness and low power consumption. With 1,664 nodes, the device can deliver high-precision performance on tablets and notebooks, enabling designers to reach Windows 8 certification. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMXT1664S - Microchip Technology, Inc.
Chandler, AZ, United States
The recommended alternative touch controller is ATMXT1664T3. The Microchip maXTouch® mXT1664S capacitive touchscreen controller brings the S Series architecture to large touchscreen devices. The mXT1664S benefits from the powerful 32-bit AVR® core and, as a result of the S Series architecture, it has the industry's highest signal-to-noise ratio (SNR), providing unrivalled touch performance. As with the other devices in the S Series, the mXT1664S includes: Our thinner sensors, which enable the thinnest touchscreen stacks with the noisiest displays. maXCharger™ Technology, which ensures flawless operation with any charger. The mXT1664S delivers industry-leading performance in terms of narrow stylus operation, touch responsiveness and low power consumption. With 1,664 nodes, the device can deliver high-precision performance on tablets and notebooks, enabling designers to reach Windows 8 certification. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.

The recommended alternative touch controller is ATMXT1664T3.

The Microchip maXTouch® mXT1664S capacitive touchscreen controller brings the S Series architecture to large touchscreen devices. The mXT1664S benefits from the powerful 32-bit AVR® core and, as a result of the S Series architecture, it has the industry's highest signal-to-noise ratio (SNR), providing unrivalled touch performance. As with the other devices in the S Series, the mXT1664S includes:

Our thinner sensors, which enable the thinnest touchscreen stacks with the noisiest displays.

maXCharger™ Technology, which ensures flawless operation with any charger.

The mXT1664S delivers industry-leading performance in terms of narrow stylus operation, touch responsiveness and low power consumption. With 1,664 nodes, the device can deliver high-precision performance on tablets and notebooks, enabling designers to reach Windows 8 certification.

Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Touch Screen Controllers
Product Number ATMXT1664S
Interface I2C
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - CYTMA545-48LQI36AA - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details