Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1664S-CU ATMXT1664S-CU

Description
Manufacturer: Atmel Win Source Part Number: 226722-ATMXT1664S-CU Introduction Date: January 00, 1900 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 226722-ATMXT1664S-CU Introduction Date: January 00, 1900 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1664S-CU
226722-ATMXT1664S-CU
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1664S-CU 226722-ATMXT1664S-CU
Manufacturer: Atmel Win Source Part Number: 226722-ATMXT1664S-CU Introduction Date: January 00, 1900 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 226722-ATMXT1664S-CU
Introduction Date: January 00, 1900
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Interface - Sensor, Capacitive Touch - ATMXT1664S-CU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT1664S-CU
Interface - Sensor, Capacitive Touch ATMXT1664S-CU
IC SENSOR MAXTOUCH

IC SENSOR MAXTOUCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 226722-ATMXT1664S-CU ATMXT1664S-CU
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1664S-CU Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - AT42QT1040-MMH - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2147-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1070404B - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details