Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154E-CCU ATMXT154E-CCU

Description
Manufacturer: Atmel Win Source Part Number: 713567-ATMXT154E-CCU Manufacturer Homepage: www.atmel.com Reference case: BGA Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 713567-ATMXT154E-CCU Manufacturer Homepage: www.atmel.com Reference case: BGA Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154E-CCU
713567-ATMXT154E-CCU
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154E-CCU 713567-ATMXT154E-CCU
Manufacturer: Atmel Win Source Part Number: 713567-ATMXT154E-CCU Manufacturer Homepage: www.atmel.com Reference case: BGA Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 713567-ATMXT154E-CCU
Manufacturer Homepage: www.atmel.com
Reference case: BGA
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Interface - Sensor, Capacitive Touch - ATMXT154E-CCU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT154E-CCU
Interface - Sensor, Capacitive Touch ATMXT154E-CCU
IC SENSOR MAXTOUCH

IC SENSOR MAXTOUCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 713567-ATMXT154E-CCU ATMXT154E-CCU
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154E-CCU Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTR - 918987-FDC2212DNTR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2135-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
EclipseTouch™ - 084402A2 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 14 to 122 F (-10 to 50 C)
Screen Width 6.85 inch (174 mm)
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details