Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154 ATMXT154

Description
Manufacturer: Microchip Technology Win Source Part Number: 226709-ATMXT154 Categories: Sensors, Transducers Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 226709-ATMXT154 Categories: Sensors, Transducers Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154
226709-ATMXT154
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154 226709-ATMXT154
Manufacturer: Microchip Technology Win Source Part Number: 226709-ATMXT154 Categories: Sensors, Transducers Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 226709-ATMXT154
Categories: Sensors, Transducers
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 226709-ATMXT154
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8CMBR3116-LQXI - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2132-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 070409A2 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 6.08 inch (154 mm)
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details