Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154-CUR ATMXT154-CUR

Description
Manufacturer: Atmel Win Source Part Number: 226713-ATMXT154-CUR ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 226713-ATMXT154-CUR ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154-CUR
226713-ATMXT154-CUR
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154-CUR 226713-ATMXT154-CUR
Manufacturer: Atmel Win Source Part Number: 226713-ATMXT154-CUR ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Atmel
Win Source Part Number: 226713-ATMXT154-CUR
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now
Interface - Sensor, Capacitive Touch - ATMXT154-CUR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT154-CUR
Interface - Sensor, Capacitive Touch ATMXT154-CUR
IC SENSOR MAXTOUCH

IC SENSOR MAXTOUCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 226713-ATMXT154-CUR ATMXT154-CUR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154-CUR Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - LC71F7001VB-3-TLM-H - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details