Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154-CUIR ATMXT154-CUIR

Description
Manufacturer: Atmel Win Source Part Number: 226712-ATMXT154-CUIR ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 226712-ATMXT154-CUIR ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154-CUIR
226712-ATMXT154-CUIR
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154-CUIR 226712-ATMXT154-CUIR
Manufacturer: Atmel Win Source Part Number: 226712-ATMXT154-CUIR ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Atmel
Win Source Part Number: 226712-ATMXT154-CUIR
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now
Interface - Sensor, Capacitive Touch - ATMXT154-CUIR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT154-CUIR
Interface - Sensor, Capacitive Touch ATMXT154-CUIR
IC SENSOR MAXTOUCH

IC SENSOR MAXTOUCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 226712-ATMXT154-CUIR ATMXT154-CUIR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT154-CUIR Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTR - 918987-FDC2212DNTR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP5345-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 1121404E - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 9.88 inch (251 mm)
View Details