Microchip Technology, Inc. Automotive maXTouch Touchscreen Controller ATMXT144UD-A

Description
The ATMXT144UD-A is the smallest Automotive qualified touchscreen controller in a VQFN-56 package with wettable flanks, aimed at smart surfaces and multi-function displays up to 4.3”. Excellent intrinsic SNR of this latest maXTouch family enables detection and tracking of multi-finger thick gloves through a wide variety of overlay materials and thicknesses, even in the presence of moisture. This SNR combined with a high acquisition speed provides a fast, accurate and reliable a touch position. The ATMXT144UD-A incorporates a new low power mode for wake-up on touch, this enable the system to go into a wait-for-touch mode while consuming less than 50uA and to wake-up by a touch event anywhere on the touch surface. This technology also enables adaptive touch utilizing self-capacitance and mutual-capacitance measurements so all touches are recognized and false touch detections are avoided. The controllers also incorporate a new self and sensor diagnostic function, which constantly monitors the integrity of the touch system. The new ATMXT144UD-A device brings these smart diagnostic features in support of the Automotive Safety Integrity Level as specified in ISO26262. Please contact your local Microchip sales office for pricing information and to place an order. Additional Features Smart surfaces and multi-function displays up to 4.3" Multiple thick glove (5mm) touches Thick lens/overlay (up to 10mm glass equivalent) Package: VQFN-56 (7x7mm) Less than 50uA low power wake-up anywhere on the touch surface mode Comprehensive evaluaton kit including touch sensor 1 and 2 touch embedded finger gestures Supports up to 10 concurrent touches in real time with touch area reporting Up to 32 touch keys Superior moisture performance Communication via a I2C serial interface up to 1MHz or SPI interface up to 8MHz Internal voltage doubler option to increase signal to noise ratio (SNR)
Description
The ATMXT144UD-A is the smallest Automotive qualified touchscreen controller in a VQFN-56 package with wettable flanks, aimed at smart surfaces and multi-function displays up to 4.3”. Excellent intrinsic SNR of this latest maXTouch family enables detection and tracking of multi-finger thick gloves through a wide variety of overlay materials and thicknesses, even in the presence of moisture. This SNR combined with a high acquisition speed provides a fast, accurate and reliable a touch position. The ATMXT144UD-A incorporates a new low power mode for wake-up on touch, this enable the system to go into a wait-for-touch mode while consuming less than 50uA and to wake-up by a touch event anywhere on the touch surface. This technology also enables adaptive touch utilizing self-capacitance and mutual-capacitance measurements so all touches are recognized and false touch detections are avoided. The controllers also incorporate a new self and sensor diagnostic function, which constantly monitors the integrity of the touch system. The new ATMXT144UD-A device brings these smart diagnostic features in support of the Automotive Safety Integrity Level as specified in ISO26262. Please contact your local Microchip sales office for pricing information and to place an order. Additional Features Smart surfaces and multi-function displays up to 4.3" Multiple thick glove (5mm) touches Thick lens/overlay (up to 10mm glass equivalent) Package: VQFN-56 (7x7mm) Less than 50uA low power wake-up anywhere on the touch surface mode Comprehensive evaluaton kit including touch sensor 1 and 2 touch embedded finger gestures Supports up to 10 concurrent touches in real time with touch area reporting Up to 32 touch keys Superior moisture performance Communication via a I2C serial interface up to 1MHz or SPI interface up to 8MHz Internal voltage doubler option to increase signal to noise ratio (SNR)

Suppliers

Company
Product
Description
Supplier Links
Automotive maXTouch Touchscreen Controller - ATMXT144UD-A - Microchip Technology, Inc.
Chandler, AZ, United States
Automotive maXTouch Touchscreen Controller
ATMXT144UD-A
Automotive maXTouch Touchscreen Controller ATMXT144UD-A
The ATMXT144UD-A is the smallest Automotive qualified touchscreen controller in a VQFN-56 package with wettable flanks, aimed at smart surfaces and multi-function displays up to 4.3”. Excellent intrinsic SNR of this latest maXTouch family enables detection and tracking of multi-finger thick gloves through a wide variety of overlay materials and thicknesses, even in the presence of moisture. This SNR combined with a high acquisition speed provides a fast, accurate and reliable a touch position. The ATMXT144UD-A incorporates a new low power mode for wake-up on touch, this enable the system to go into a wait-for-touch mode while consuming less than 50uA and to wake-up by a touch event anywhere on the touch surface. This technology also enables adaptive touch utilizing self-capacitance and mutual-capacitance measurements so all touches are recognized and false touch detections are avoided. The controllers also incorporate a new self and sensor diagnostic function, which constantly monitors the integrity of the touch system. The new ATMXT144UD-A device brings these smart diagnostic features in support of the Automotive Safety Integrity Level as specified in ISO26262. Please contact your local Microchip sales office for pricing information and to place an order. Additional Features Smart surfaces and multi-function displays up to 4.3" Multiple thick glove (5mm) touches Thick lens/overlay (up to 10mm glass equivalent) Package: VQFN-56 (7x7mm) Less than 50uA low power wake-up anywhere on the touch surface mode Comprehensive evaluaton kit including touch sensor 1 and 2 touch embedded finger gestures Supports up to 10 concurrent touches in real time with touch area reporting Up to 32 touch keys Superior moisture performance Communication via a I2C serial interface up to 1MHz or SPI interface up to 8MHz Internal voltage doubler option to increase signal to noise ratio (SNR)

The ATMXT144UD-A is the smallest Automotive qualified touchscreen controller in a VQFN-56 package with wettable flanks, aimed at smart surfaces and multi-function displays up to 4.3”.
Excellent intrinsic SNR of this latest maXTouch family enables detection and tracking of multi-finger thick gloves through a wide variety of overlay materials and thicknesses, even in the presence of moisture. This SNR combined with a high acquisition speed provides a fast, accurate and reliable a touch position.
The ATMXT144UD-A incorporates a new low power mode for wake-up on touch, this enable the system to go into a wait-for-touch mode while consuming less than 50uA and to wake-up by a touch event anywhere on the touch surface.
This technology also enables adaptive touch utilizing self-capacitance and mutual-capacitance measurements so all touches are recognized and false touch detections are avoided.
The controllers also incorporate a new self and sensor diagnostic function, which constantly monitors the integrity of the touch system. The new ATMXT144UD-A device brings these smart diagnostic features in support of the Automotive Safety Integrity Level as specified in ISO26262.
Please contact your local Microchip sales office for pricing information and to place an order.

Additional Features

  • Smart surfaces and multi-function displays up to 4.3"
  • Multiple thick glove (5mm) touches
  • Thick lens/overlay (up to 10mm glass equivalent)
  • Package: VQFN-56 (7x7mm)
  • Less than 50uA low power wake-up anywhere on the touch surface mode
  • Comprehensive evaluaton kit including touch sensor
  • 1 and 2 touch embedded finger gestures
  • Supports up to 10 concurrent touches in real time with touch area reporting
  • Up to 32 touch keys
  • Superior moisture performance
  • Communication via a I2C serial interface up to 1MHz or SPI interface up to 8MHz
  • Internal voltage doubler option to increase signal to noise ratio (SNR)
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Touch Screen Controllers
Product Number ATMXT144UD-A
Product Name Automotive maXTouch Touchscreen Controller
Interface I2C; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Touch Screen Controllers - TSC2301IGQZ - Lingto Electronic Limited
Specs
Interface SPI; SPI
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Controllers - FTCS0464 - Quarktwin Technology Ltd.
Specs
Type Resistive
Wire Type 4 Wire; 4 Wire Resistive
Interface Serial; USB; Serial, USB
View Details
3 suppliers
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details