IC 144 CHANNEL TOUCHSCREEN CONTR Product overview: ATMXT144U-MAU025 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT144U-MAU025
Touchscreen Controller, 2 Wire Capacitive 12 b I²C, SPI Interface 38-XQFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 912111-ATMXT144U-MAU
Series: maXTouch®
Operating Temperature Range: -40°C ~ 85°C
Features: Touchscreen Controller 2 Wire Capacitive 12 b I²C, SPI Interface 38-XQFN (4x4)
Package: 38-XFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ATMXT144
Categories: Integrated Circuits (ICs)
Case / Package: 38-XQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Touch Screen Controllers 38 XQFN 4x4x0.4mm TRAY
Touchscreen Controller 2 Wire Capacitive 12 b I²C, SPI Interface 38-XQFN (4x4)
IC 144 CHANNEL TOUCHSCREEN CONTR
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-ATMXT144U-MAU025 | 150-ATMXT144U-MAU025-ND | 644273 | 912111-ATMXT144U-MAU025 | ATMXT144U-MAU025 | ATMXT144U-MAU025 | ATMXT144U-MAU025 |
| Product Name | Quad Touch Screen Controller | Touch Screen Controllers | Touch Screen Sensor ICs | Data Acquisition - Data Acquisition - Touch Screen Controllers - ATMXT144U-MAU025 | Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Capacitive | Capacitive | Capacitive |