Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1386 ATMXT1386

Description
Manufacturer: Microchip Technology Win Source Part Number: 226696-ATMXT1386 Categories: Sensors, Transducers Status: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 226696-ATMXT1386 Categories: Sensors, Transducers Status: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1386
226696-ATMXT1386
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1386 226696-ATMXT1386
Manufacturer: Microchip Technology Win Source Part Number: 226696-ATMXT1386 Categories: Sensors, Transducers Status: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 226696-ATMXT1386
Categories: Sensors, Transducers
Status: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 226696-ATMXT1386
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1386
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - ATMXT3432S-M-Z2U - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2131-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
PANJIT SemiConductor
Specs
Sensor Type Capacitive
Operating Temperature -4 to 158 F (-20 to 70 C)
Screen Width 13.59 inch (345 mm)
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details