Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1386-Z2UI ATMXT1386-Z2UI

Description
Manufacturer: Microchip Technology Win Source Part Number: 862387-ATMXT1386-Z2U I Series: maXTouch™ Features: Capacitive Touch Package: Tray Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862387-ATMXT1386-Z2U I Series: maXTouch™ Features: Capacitive Touch Package: Tray Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1386-Z2UI - 862387-ATMXT1386-Z2UI - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1386-Z2UI
862387-ATMXT1386-Z2UI
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1386-Z2UI 862387-ATMXT1386-Z2UI
Manufacturer: Microchip Technology Win Source Part Number: 862387-ATMXT1386-Z2U I Series: maXTouch™ Features: Capacitive Touch Package: Tray Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862387-ATMXT1386-Z2UI
Series: maXTouch™
Features: Capacitive Touch
Package: Tray
Categories: Integrated Circuits (ICs)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - ATMXT1386-Z2UI - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT1386-Z2UI
Interface - Sensor, Capacitive Touch ATMXT1386-Z2UI
IC SENSOR MAXTOUCH

IC SENSOR MAXTOUCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 862387-ATMXT1386-Z2UI ATMXT1386-Z2UI
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1386-Z2UI Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084EJ - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details
Specs
Sensor Type Capacitive
External Connections Serial Interface
Features Stylus (optional feature); Extreme Environment
View Details