The ATMXT1188S from Microchip Technology, Inc. is a maXTouch touchscreen controller designed for high-performance applications. It supports two touchscreens with true 12-bit multiple touch reporting, capable of handling up to 16 concurrent touches per screen. The device accommodates screen sizes ranging from 8 to 12.1 inches with a 5 mm electrode pitch and offers flexible grid configurations of up to 32 X and 52 Y lines, allowing for a maximum of 1188 channels. This controller features advanced digital filtering, self-calibration, and noise cancellation algorithms, ensuring reliable performance even in noisy environments. It supports various sensor types, including PET and glass, and is compatible with stylus inputs. The operating temperature range is from -40°C to +85°C, making it suitable for diverse applications. The ATMXT1188S communicates via an I²C-compatible interface and USB 2.0, with a power supply range of 1.8V to 6.0V depending on the configuration. Its compact 128-ball VFBGA package measures 7 x 7 mm, facilitating integration into space-constrained designs. This product is ideal for applications requiring high touch accuracy and responsiveness, such as tablets and e-Readers.
The recommended alternative touch controller is ATMXT1066T2.
With 1188 nodes, the single-chip, high noise immunity Microchip's maXTouch® mXT1188S provides optimized performance for tablets ranging from 7" to 10" and running the Windows® 8 and Android operating systems. The ultra-low power and fast response time of the mXT1188S offers the best-in-class solution for e-Reader devices.
As with the other devices in the S Series, the mXT1188S includes:
Our thinner sensors, which enable the thinnest touchscreen stacks with the noisiest displays
Noise suppression technology, which ensures flawless operation with any charger
Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.
Additional Features
Supports up to 16 concurrent touches in real time with touch size reporting
Communication via I2C interface
External high voltage option to increase the signal to noise ratio (SNR)
Supports glove (2mm) touch
Support thick lenses (up to 2mm plastic)
Superior moisture performance
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Touch Screen Controllers |
| Product Number | ATMXT1188S |
| Interface | I2C |