Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1188S-CU ATMXT1188S-CU

Description
Manufacturer: Atmel Win Source Part Number: 226695-ATMXT1188S-CU Family Name: mXT1188S Introduction Date: April 10, 2012 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 226695-ATMXT1188S-CU Family Name: mXT1188S Introduction Date: April 10, 2012 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1188S-CU
226695-ATMXT1188S-CU
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1188S-CU 226695-ATMXT1188S-CU
Manufacturer: Atmel Win Source Part Number: 226695-ATMXT1188S-CU Family Name: mXT1188S Introduction Date: April 10, 2012 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 226695-ATMXT1188S-CU
Family Name: mXT1188S
Introduction Date: April 10, 2012
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Sensor, Capacitive Touch - ATMXT1188S-CU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT1188S-CU
Interface - Sensor, Capacitive Touch ATMXT1188S-CU
IC SENSOR MAXTOUCH

IC SENSOR MAXTOUCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 226695-ATMXT1188S-CU ATMXT1188S-CU
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT1188S-CU Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - ATMXT3432S-M-Z2U - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2289-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
PANJIT SemiConductor
Specs
Sensor Type Capacitive
Operating Temperature -4 to 158 F (-20 to 70 C)
Screen Width 12.46 inch (316 mm)
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details