Win Source Part Number: 964411-ATMXT112UD-MA
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: maXTouch™
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Interface: I2C, SPI
Voltage - Supply: 3.3V
Package / Case: 56-XFQFN Exposed Pad
Supplier Device Package: 56-XQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-ATMXT112UD-MAURH
Base Product Number: ATMXT112
IC MAXTOUCH TOUCHSCREEN CTLR Product overview: ATMXT112UD-MAURHA1 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT112UD-MAURH
Touchscreen Controller, I²C, SPI Interface 56-XQFN (6x6)
Touchscreen Controller, I²C, SPI Interface 56-XQFN (6x6)
Touchscreen Controller I²C, SPI Interface 56-XQFN (6x6)
IC MAXTOUCH TOUCHSCREEN CTLR
IC MAXTOUCH TOUCHSCREEN CTLR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 964411-ATMXT112UD-MAURHA1 | 775-ATMXT112UD-MAURHA1 | 150-ATMXT112UD-MAURHA1CT-ND | ATMXT112UD-MAURHA1 | ATMXT112UD-MAURHA1 | ATMXT112UD-MAURHA1 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controller | Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |