IC MAXTOUCH TOUCHSCREEN CTLR Product overview: ATMXT112UD-MAUHA1 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT112UD-MAUHA
Win Source Part Number: 1117646-ATMXT112UD-M
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: maXTouch™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Interface: I2C, SPI
Voltage - Supply: 3.3V
Package / Case: 56-XFQFN Exposed Pad
Supplier Device Package: 56-XQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-ATMXT112UD-MAUHA
Base Product Number: ATMXT112
Touchscreen Controller, I²C, SPI Interface 56-XQFN (6x6)
IC MAXTOUCH TOUCHSCREEN CTLR
IC MAXTOUCH TOUCHSCREEN CTLR
Touchscreen Controller I²C, SPI Interface 56-XQFN (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-ATMXT112UD-MAUHA1 | 1117646-ATMXT112UD-MAUHA1 | 150-ATMXT112UD-MAUHA1-ND | ATMXT112UD-MAUHA1 | ATMXT112UD-MAUHA1 | ATMXT112UD-MAUHA1 |
| Product Name | Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |