Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT112S-MAU ATMXT112S-MAU

Description
Manufacturer: Atmel Win Source Part Number: 744466-ATMXT112S-MAU Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 744466-ATMXT112S-MAU Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT112S-MAU
744466-ATMXT112S-MAU
Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT112S-MAU 744466-ATMXT112S-MAU
Manufacturer: Atmel Win Source Part Number: 744466-ATMXT112S-MAU Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 744466-ATMXT112S-MAU
Manufacturer Homepage: www.atmel.com
Reference case: QFN
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Interface - Sensor, Capacitive Touch - ATMXT112S-MAU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
ATMXT112S-MAU
Interface - Sensor, Capacitive Touch ATMXT112S-MAU
IC SENSOR MAXTOUCH

IC SENSOR MAXTOUCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 744466-ATMXT112S-MAU ATMXT112S-MAU
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - ATMXT112S-MAU Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - TCA355GXK - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2065-03 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB; I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1039407A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details