Touchscreen Controller, I²C, SPI Interface 117-UFBGA (9.5x7)
Touchscreen Controller, I²C, SPI Interface 117-UFBGA (9.5x7)
Touchscreen Controller, I²C, SPI Interface 117-UFBGA (9.5x7)
MAXTOUCH TD CTLR IC Product overview: ATMXT1066TD-NHUR001 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT1066TD-NHUR
Win Source Part Number: 964409-ATMXT1066TD-N
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: maXTouch®
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Interface: I2C, SPI
Voltage Reference: Internal
Voltage - Supply: 3.3V
Package / Case: 117-UFBGA
Supplier Device Package: 117-UFBGA (9.5x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-ATMXT1066TD-NHUR
Base Product Number: ATMXT1066
MAXTOUCH TD CTLR IC
MAXTOUCH TD CTLR IC
Touchscreen Controller I²C, SPI Interface 117-UFBGA (9.5x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 150-ATMXT1066TD-NHUR001CT-ND | 775-ATMXT1066TD-NHUR001 | 964409-ATMXT1066TD-NHUR001 | ATMXT1066TD-NHUR001 | ATMXT1066TD-NHUR001 | ATMXT1066TD-NHUR001 |
| Product Name | Touch Screen Controllers | Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |