Touchscreen Controller, I²C, SPI Interface 114-UFBGA (7x5)
IC TSC 2 WIRE CAP 114-UFBGA
IC TSC 2 WIRE CAP 114-UFBGA
Win Source Part Number: 964408-ATMXT1066TD-C
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: maXTouch®
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Interface: I2C, SPI
Voltage Reference: Internal
Voltage - Supply: 3.3V
Package / Case: 114-UFBGA
Supplier Device Package: 114-UFBGA (7x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-ATMXT1066TD-C2UR
IC MAXTOUCH TOUCHSCREEN CTLR BGA Product overview: ATMXT1066TD-C2UR002 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT1066TD-C2UR
Touchscreen Controller I²C, SPI Interface 114-UFBGA (7x5)
IC MAXTOUCH TOUCHSCREEN CTLR BGA
IC MAXTOUCH TOUCHSCREEN CTLR BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 150-ATMXT1066TD-C2UR002TR-ND | 964408-ATMXT1066TD-C2UR002 | 775-ATMXT1066TD-C2UR002 | ATMXT1066TD-C2UR002 | ATMXT1066TD-C2UR002 | ATMXT1066TD-C2UR002 |
| Product Name | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | BGA Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |