Microchip Technology, Inc. Touch Screen Controllers ATMXT1066TD-C2UR001

Description
Touchscreen Controller, I²C, SPI Interface 114-UFBGA (7x5)
Request a Quote Datasheet
Description
Touchscreen Controller, I²C, SPI Interface 114-UFBGA (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - 150-ATMXT1066TD-C2UR001CT-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
150-ATMXT1066TD-C2UR001CT-ND
Touch Screen Controllers 150-ATMXT1066TD-C2UR001CT-ND
Touchscreen Controller, I²C, SPI Interface 114-UFBGA (7x5)

Touchscreen Controller, I²C, SPI Interface 114-UFBGA (7x5)

Buy Now Datasheet
Touch Screen Controllers - 150-ATMXT1066TD-C2UR001DKR-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
150-ATMXT1066TD-C2UR001DKR-ND
Touch Screen Controllers 150-ATMXT1066TD-C2UR001DKR-ND
Touchscreen Controller, I²C, SPI Interface 114-UFBGA (7x5)

Touchscreen Controller, I²C, SPI Interface 114-UFBGA (7x5)

Buy Now Datasheet
Touch Screen Controllers - 150-ATMXT1066TD-C2UR001TR-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
150-ATMXT1066TD-C2UR001TR-ND
Touch Screen Controllers 150-ATMXT1066TD-C2UR001TR-ND
Touchscreen Controller, I²C, SPI Interface 114-UFBGA (7x5)

Touchscreen Controller, I²C, SPI Interface 114-UFBGA (7x5)

Buy Now Datasheet
Singapore, Singapore
Touch Screen Controller
775-ATMXT1066TD-C2UR001
Touch Screen Controller 775-ATMXT1066TD-C2UR001
MAXTOUCH TD CTLR IC Product overview: ATMXT1066TD-C2UR001 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT1066TD-C2UR 001 can be used for catalog matching and distributor lookup.

MAXTOUCH TD CTLR IC Product overview: ATMXT1066TD-C2UR001 from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-ATMXT1066TD-C2UR001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 1117583-ATMXT1066TD-C2UR001 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
1117583-ATMXT1066TD-C2UR001
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 1117583-ATMXT1066TD-C2UR001
Win Source Part Number: 1117583-ATMXT1066TD- C2UR001 Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Series: maXTouch® Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Interface: I2C, SPI Voltage Reference: Internal Voltage - Supply: 3.3V Package / Case: 114-UFBGA Supplier Device Package: 114-UFBGA (7x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-ATMXT1066TD-C2UR 001CT,150-ATMXT1066T D-C2UR001TR,150-ATMX T1066TD-C2UR001DKR Base Product Number: ATMXT1066

Win Source Part Number: 1117583-ATMXT1066TD-C2UR001
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: maXTouch®
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Interface: I2C, SPI
Voltage Reference: Internal
Voltage - Supply: 3.3V
Package / Case: 114-UFBGA
Supplier Device Package: 114-UFBGA (7x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-ATMXT1066TD-C2UR001CT,150-ATMXT1066TD-C2UR001TR,150-ATMXT1066TD-C2UR001DKR
Base Product Number: ATMXT1066

Buy Now Datasheet
Data Acquisition - Touch Screen Controllers - ATMXT1066TD-C2UR001 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
ATMXT1066TD-C2UR001
Data Acquisition - Touch Screen Controllers ATMXT1066TD-C2UR001
MAXTOUCH TD CTLR IC

MAXTOUCH TD CTLR IC

Supplier's Site Datasheet
Touch Screen Controllers - ATMXT1066TD-C2UR001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
ATMXT1066TD-C2UR001
Touch Screen Controllers ATMXT1066TD-C2UR001
Touchscreen Controller I²C, SPI Interface 114-UFBGA (7x5)

Touchscreen Controller I²C, SPI Interface 114-UFBGA (7x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - ATMXT1066TD-C2UR001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
ATMXT1066TD-C2UR001
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers ATMXT1066TD-C2UR001
MAXTOUCH TD CTLR IC

MAXTOUCH TD CTLR IC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 150-ATMXT1066TD-C2UR001CT-ND 775-ATMXT1066TD-C2UR001 1117583-ATMXT1066TD-C2UR001 ATMXT1066TD-C2UR001 ATMXT1066TD-C2UR001 ATMXT1066TD-C2UR001
Product Name Touch Screen Controllers Touch Screen Controller Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Data Acquisition - Touch Screen Controllers Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Supply Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
MULTI-TOUCH CONTROLLER USB CABLE - ZE258-234G-10USB - NKK Switches
Specs
Type Resistive
Interface USB
View Details
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IRHBRG4 - 937660-TSC2100IRHBRG4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers