Microchip Technology, Inc. ATMEGAS64

Description
The ATmegaS64M1 is the radiation tolerant version of the popular Microchip ATmega64M1 8-bit AVR microcontroller. This high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 64KB ISP flash memory with read-while-write capabilities, 2KB EEPROM, 4KB SRAM, 27 general purpose I/O lines, 32 general purpose working registers, one motor power stage controller, two flexible timer/counters with compare modes and PWM, one UART with HW LIN, an 11-channel 10-bit A/D converter with two differential programmable gain input stages, a 10-bit D/A converter, a programmable watchdog timer with internal individual oscillator, SPI serial port, an on-chip debug system, and four software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. With its CAN controller, power stage controller, ADC, DAC and analog comparators the ATmegaS64M1 microcontroller is a great choice for many of the most common space applications, which typically require a small footprint and low power. The device operates between 3-3.6 volts. This space-qualified version of the product adds: Ceramic & Hermetic packages, extended temperature range -55C to 125C, extended qualification flow equivalent to QML-V or QML-Q space grade. Radiation performance for the ATmegaS64M1: SEL LET > 60 MeV.cm2/mg (at 125C), and TID up to 30 Krad (Si). Additional Features Core High-performance, Low-Power 8-bit AVR® Microcontroller Memories Data and Nonvolatile Program Memory 64K Bytes flash of in-system programmable program memory 2K Bytes of in-system programmable EEPROM 4K Bytes internal SRAM Peripherals CAN 2.0A/B with Six Message Objects - ISO16845 certified 8-bit UART (supporting LIN 2.1 and 1.3 controller) One 12-bit High-speed Power Stage Controller 11 channels 10-bit ADC 10-bit DAC Voltage Single supply voltage from 3.0V to 3.6V Temperature Range -55°C to 125°C Radiation Performances No Single Event Latch-up Below an LET Threshold of 60 MeV.cm2 /mg @125°C Total Ionizing Dose of 30 krad(Si) Packages 32-lead Ceramic Quad Flat package (CQFP) 32-lead Plastic Quad Flat package (TQFP)
Datasheet
Description
The ATmegaS64M1 is the radiation tolerant version of the popular Microchip ATmega64M1 8-bit AVR microcontroller. This high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 64KB ISP flash memory with read-while-write capabilities, 2KB EEPROM, 4KB SRAM, 27 general purpose I/O lines, 32 general purpose working registers, one motor power stage controller, two flexible timer/counters with compare modes and PWM, one UART with HW LIN, an 11-channel 10-bit A/D converter with two differential programmable gain input stages, a 10-bit D/A converter, a programmable watchdog timer with internal individual oscillator, SPI serial port, an on-chip debug system, and four software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. With its CAN controller, power stage controller, ADC, DAC and analog comparators the ATmegaS64M1 microcontroller is a great choice for many of the most common space applications, which typically require a small footprint and low power. The device operates between 3-3.6 volts. This space-qualified version of the product adds: Ceramic & Hermetic packages, extended temperature range -55C to 125C, extended qualification flow equivalent to QML-V or QML-Q space grade. Radiation performance for the ATmegaS64M1: SEL LET > 60 MeV.cm2/mg (at 125C), and TID up to 30 Krad (Si). Additional Features Core High-performance, Low-Power 8-bit AVR® Microcontroller Memories Data and Nonvolatile Program Memory 64K Bytes flash of in-system programmable program memory 2K Bytes of in-system programmable EEPROM 4K Bytes internal SRAM Peripherals CAN 2.0A/B with Six Message Objects - ISO16845 certified 8-bit UART (supporting LIN 2.1 and 1.3 controller) One 12-bit High-speed Power Stage Controller 11 channels 10-bit ADC 10-bit DAC Voltage Single supply voltage from 3.0V to 3.6V Temperature Range -55°C to 125°C Radiation Performances No Single Event Latch-up Below an LET Threshold of 60 MeV.cm2 /mg @125°C Total Ionizing Dose of 30 krad(Si) Packages 32-lead Ceramic Quad Flat package (CQFP) 32-lead Plastic Quad Flat package (TQFP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGAS64 - Microchip Technology, Inc.
Chandler, AZ, United States
The ATmegaS64M1 is the radiation tolerant version of the popular Microchip ATmega64M1 8-bit AVR microcontroller. This high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 64KB ISP flash memory with read-while-write capabilities, 2KB EEPROM, 4KB SRAM, 27 general purpose I/O lines, 32 general purpose working registers, one motor power stage controller, two flexible timer/counters with compare modes and PWM, one UART with HW LIN, an 11-channel 10-bit A/D converter with two differential programmable gain input stages, a 10-bit D/A converter, a programmable watchdog timer with internal individual oscillator, SPI serial port, an on-chip debug system, and four software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. With its CAN controller, power stage controller, ADC, DAC and analog comparators the ATmegaS64M1 microcontroller is a great choice for many of the most common space applications, which typically require a small footprint and low power. The device operates between 3-3.6 volts. This space-qualified version of the product adds: Ceramic & Hermetic packages, extended temperature range -55C to 125C, extended qualification flow equivalent to QML-V or QML-Q space grade. Radiation performance for the ATmegaS64M1: SEL LET > 60 MeV.cm2/mg (at 125C), and TID up to 30 Krad (Si). Additional Features Core High-performance, Low-Power 8-bit AVR® Microcontroller Memories Data and Nonvolatile Program Memory 64K Bytes flash of in-system programmable program memory 2K Bytes of in-system programmable EEPROM 4K Bytes internal SRAM Peripherals CAN 2.0A/B with Six Message Objects - ISO16845 certified 8-bit UART (supporting LIN 2.1 and 1.3 controller) One 12-bit High-speed Power Stage Controller 11 channels 10-bit ADC 10-bit DAC Voltage Single supply voltage from 3.0V to 3.6V Temperature Range -55°C to 125°C Radiation Performances No Single Event Latch-up Below an LET Threshold of 60 MeV.cm2 /mg @125°C Total Ionizing Dose of 30 krad(Si) Packages 32-lead Ceramic Quad Flat package (CQFP) 32-lead Plastic Quad Flat package (TQFP)

The ATmegaS64M1 is the radiation tolerant version of the popular Microchip ATmega64M1 8-bit AVR microcontroller.
This high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 64KB ISP flash memory with read-while-write capabilities, 2KB EEPROM, 4KB SRAM, 27 general purpose I/O lines, 32 general purpose working registers, one motor power stage controller, two flexible timer/counters with compare modes and PWM, one UART with HW LIN, an 11-channel 10-bit A/D converter with two differential programmable gain input stages, a 10-bit D/A converter, a programmable watchdog timer with internal individual oscillator, SPI serial port, an on-chip debug system, and four software selectable power saving modes.
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. With its CAN controller, power stage controller, ADC, DAC and analog comparators the ATmegaS64M1 microcontroller is a great choice for many of the most common space applications, which typically require a small footprint and low power. The device operates between 3-3.6 volts.

This space-qualified version of the product adds: Ceramic & Hermetic packages, extended temperature range -55C to 125C, extended qualification flow equivalent to QML-V or QML-Q space grade. Radiation performance for the ATmegaS64M1: SEL LET > 60 MeV.cm2/mg (at 125C), and TID up to 30 Krad (Si).

Additional Features

  • Core
    • High-performance, Low-Power 8-bit AVR® Microcontroller
  • Memories
    • Data and Nonvolatile Program Memory
    • 64K Bytes flash of in-system programmable program memory
    • 2K Bytes of in-system programmable EEPROM
    • 4K Bytes internal SRAM
  • Peripherals
    • CAN 2.0A/B with Six Message Objects - ISO16845 certified
    • 8-bit UART (supporting LIN 2.1 and 1.3 controller)
    • One 12-bit High-speed Power Stage Controller
    • 11 channels 10-bit ADC
    • 10-bit DAC
    • Voltage
    • Single supply voltage from 3.0V to 3.6V
  • Temperature Range
    • -55°C to 125°C
  • Radiation Performances
    • No Single Event Latch-up Below an LET Threshold of 60 MeV.cm2 /mg @125°C
    • Total Ionizing Dose of 30 krad(Si)
  • Packages
    • 32-lead Ceramic Quad Flat package (CQFP)
    • 32-lead Plastic Quad Flat package (TQFP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number ATMEGAS64
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock/Timing - Application Specific - ADN2811ACP-CML - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2660 MHz
View Details
BQ32002 Real-Time Clock (RTC) - BQ32002D - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1362474-RV-8263-C7-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
7 suppliers