Microchip Technology, Inc. ATmegaS128

Description
ATmegaS128 is the space market version of the popular Microchip AVR® ATmega128. The space qualified version of this part adds: Ceramic & hermetic package, extended temperature range -55C to 125C, extended qualification flow according to QML-V or QML-Q space grade flow. Radiation performance for the ATmegaS128 are: SEL LET > 62.5 MeV.cm2/mg lead to latch up immune, SEU LET > 3 MeV.cm2/mg and TID up to 30 Krad (Si). Additional Features Core High-performance, low-power AVR 8-bit microcontroller with advanced RISC architecture 32 × 8 General Purpose Working Registers + Peripheral Control Registers Up to 8MIPS throughput at 8MHz On-chip 2-cycle multiplier Memories 128KBytes of In-System Self-programmable Flash program memory 4KBytes EEPROM 4KBytes Internal SRAM Optional Boot Code Section with Independent Lock Bits In-System Peripherals Two 8-bit Timer/Counters Two Expanded 16-bit Timer/Counters Real Time Counter Two 8-bit PWM Channels 6 PWM Channels with Programmable Resolution from 2 to 16 Bits Output Compare Modulator 8-channel, 10-bit ADC Byte-oriented Two-wire Serial Interface Dual Programmable Serial USARTs Master/Slave SPI Serial Interface Programmable Watchdog Timer with On-chip Oscillator On-chip Analog Comparator Voltage Single supply voltage from 3.0V to 3.6V Temperature Range -55°C to 125°C Radiation Performances No Single Event Latch-up Below an LET Threshold of 62.5 MeV.cm2 /mg @125°C Total Ionizing Dose of 30 krad(Si) Packages 64-lead Ceramic Quad Flat Package (CQFP64) 64-lead Thin Profile Plastic Quad Plat Package (TQFP64)
Datasheet
Description
ATmegaS128 is the space market version of the popular Microchip AVR® ATmega128. The space qualified version of this part adds: Ceramic & hermetic package, extended temperature range -55C to 125C, extended qualification flow according to QML-V or QML-Q space grade flow. Radiation performance for the ATmegaS128 are: SEL LET > 62.5 MeV.cm2/mg lead to latch up immune, SEU LET > 3 MeV.cm2/mg and TID up to 30 Krad (Si). Additional Features Core High-performance, low-power AVR 8-bit microcontroller with advanced RISC architecture 32 × 8 General Purpose Working Registers + Peripheral Control Registers Up to 8MIPS throughput at 8MHz On-chip 2-cycle multiplier Memories 128KBytes of In-System Self-programmable Flash program memory 4KBytes EEPROM 4KBytes Internal SRAM Optional Boot Code Section with Independent Lock Bits In-System Peripherals Two 8-bit Timer/Counters Two Expanded 16-bit Timer/Counters Real Time Counter Two 8-bit PWM Channels 6 PWM Channels with Programmable Resolution from 2 to 16 Bits Output Compare Modulator 8-channel, 10-bit ADC Byte-oriented Two-wire Serial Interface Dual Programmable Serial USARTs Master/Slave SPI Serial Interface Programmable Watchdog Timer with On-chip Oscillator On-chip Analog Comparator Voltage Single supply voltage from 3.0V to 3.6V Temperature Range -55°C to 125°C Radiation Performances No Single Event Latch-up Below an LET Threshold of 62.5 MeV.cm2 /mg @125°C Total Ionizing Dose of 30 krad(Si) Packages 64-lead Ceramic Quad Flat Package (CQFP64) 64-lead Thin Profile Plastic Quad Plat Package (TQFP64)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATmegaS128 - Microchip Technology, Inc.
Chandler, AZ, United States
ATmegaS128 is the space market version of the popular Microchip AVR® ATmega128. The space qualified version of this part adds: Ceramic & hermetic package, extended temperature range -55C to 125C, extended qualification flow according to QML-V or QML-Q space grade flow. Radiation performance for the ATmegaS128 are: SEL LET > 62.5 MeV.cm2/mg lead to latch up immune, SEU LET > 3 MeV.cm2/mg and TID up to 30 Krad (Si). Additional Features Core High-performance, low-power AVR 8-bit microcontroller with advanced RISC architecture 32 × 8 General Purpose Working Registers + Peripheral Control Registers Up to 8MIPS throughput at 8MHz On-chip 2-cycle multiplier Memories 128KBytes of In-System Self-programmable Flash program memory 4KBytes EEPROM 4KBytes Internal SRAM Optional Boot Code Section with Independent Lock Bits In-System Peripherals Two 8-bit Timer/Counters Two Expanded 16-bit Timer/Counters Real Time Counter Two 8-bit PWM Channels 6 PWM Channels with Programmable Resolution from 2 to 16 Bits Output Compare Modulator 8-channel, 10-bit ADC Byte-oriented Two-wire Serial Interface Dual Programmable Serial USARTs Master/Slave SPI Serial Interface Programmable Watchdog Timer with On-chip Oscillator On-chip Analog Comparator Voltage Single supply voltage from 3.0V to 3.6V Temperature Range -55°C to 125°C Radiation Performances No Single Event Latch-up Below an LET Threshold of 62.5 MeV.cm2 /mg @125°C Total Ionizing Dose of 30 krad(Si) Packages 64-lead Ceramic Quad Flat Package (CQFP64) 64-lead Thin Profile Plastic Quad Plat Package (TQFP64)

ATmegaS128 is the space market version of the popular Microchip AVR® ATmega128. The space qualified version of this part adds: Ceramic & hermetic package, extended temperature range -55C to 125C, extended qualification flow according to QML-V or QML-Q space grade flow. Radiation performance for the ATmegaS128 are: SEL LET > 62.5 MeV.cm2/mg lead to latch up immune, SEU LET > 3 MeV.cm2/mg and TID up to 30 Krad (Si).

Additional Features

  • Core
    • High-performance, low-power AVR 8-bit microcontroller with advanced RISC architecture
    • 32 × 8 General Purpose Working Registers + Peripheral Control Registers
    • Up to 8MIPS throughput at 8MHz
    • On-chip 2-cycle multiplier
  • Memories
    • 128KBytes of In-System Self-programmable Flash program memory
    • 4KBytes EEPROM
    • 4KBytes Internal SRAM
    • Optional Boot Code Section with Independent Lock Bits In-System
  • Peripherals
    • Two 8-bit Timer/Counters
    • Two Expanded 16-bit Timer/Counters
    • Real Time Counter
    • Two 8-bit PWM Channels
    • 6 PWM Channels with Programmable Resolution from 2 to 16 Bits
    • Output Compare Modulator
    • 8-channel, 10-bit ADC
    • Byte-oriented Two-wire Serial Interface
    • Dual Programmable Serial USARTs
    • Master/Slave SPI Serial Interface
    • Programmable Watchdog Timer with On-chip Oscillator
    • On-chip Analog Comparator
  • Voltage
    • Single supply voltage from 3.0V to 3.6V
  • Temperature Range
    • -55°C to 125°C
  • Radiation Performances
    • No Single Event Latch-up Below an LET Threshold of 62.5 MeV.cm2 /mg @125°C
    • Total Ionizing Dose of 30 krad(Si)
  • Packages
    • 64-lead Ceramic Quad Flat Package (CQFP64)
    • 64-lead Thin Profile Plastic Quad Plat Package (TQFP64)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATmegaS128
Package Type Other; ['WAFER', 'TQFP', 'CQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers