Microchip Technology, Inc. ATmegaET64M1

Description
The ATmegaET64M1 is the extended temperature version of the popular Microchip ATmega64M1 8-bit AVR microcontroller. This high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 64KB ISP flash memory with read-while-write capabilities, 2KB EEPROM, 4KB SRAM, 27 general purpose I/O lines, 32 general purpose working registers, one motor power stage controller, two flexible timer/counters with compare modes and PWM, one UART with HW LIN, an 11-channel 10-bit A/D converter with two differential programmable gain input stages, a 10-bit D/A converter, a programmable watchdog timer with internal individual oscillator, SPI serial port, an on-chip debug system, and four software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. With its CAN controller, power stage controller, ADC, DAC and analog comparators the ATmegaET64M1 microcontroller is a great choice for many of the most common space applications, which typically require a small footprint and low power. The device operates between 3-3.6 volts. Additional Features Core High-performance, Low-Power 8-bit AVR® Microcontroller Memories Data and Nonvolatile Program Memory 64K Bytes flash of in-system programmable program memory 2K Bytes of in-system programmable EEPROM 4K Bytes internal SRAM Peripherals CAN 2.0A/B with Six Message Objects - ISO16845 certified 8-bit UART (supporting LIN 2.1 and 1.3 controller) One 12-bit High-speed Power Stage Controller 11 channels 10-bit ADC 10-bit DAC Voltage Single supply voltage from 3.0V to 3.6V Temperature Range -55°C to 125°C Packages 32-lead Plastic Quad Flat package (TQFP)
Datasheet
Description
The ATmegaET64M1 is the extended temperature version of the popular Microchip ATmega64M1 8-bit AVR microcontroller. This high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 64KB ISP flash memory with read-while-write capabilities, 2KB EEPROM, 4KB SRAM, 27 general purpose I/O lines, 32 general purpose working registers, one motor power stage controller, two flexible timer/counters with compare modes and PWM, one UART with HW LIN, an 11-channel 10-bit A/D converter with two differential programmable gain input stages, a 10-bit D/A converter, a programmable watchdog timer with internal individual oscillator, SPI serial port, an on-chip debug system, and four software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. With its CAN controller, power stage controller, ADC, DAC and analog comparators the ATmegaET64M1 microcontroller is a great choice for many of the most common space applications, which typically require a small footprint and low power. The device operates between 3-3.6 volts. Additional Features Core High-performance, Low-Power 8-bit AVR® Microcontroller Memories Data and Nonvolatile Program Memory 64K Bytes flash of in-system programmable program memory 2K Bytes of in-system programmable EEPROM 4K Bytes internal SRAM Peripherals CAN 2.0A/B with Six Message Objects - ISO16845 certified 8-bit UART (supporting LIN 2.1 and 1.3 controller) One 12-bit High-speed Power Stage Controller 11 channels 10-bit ADC 10-bit DAC Voltage Single supply voltage from 3.0V to 3.6V Temperature Range -55°C to 125°C Packages 32-lead Plastic Quad Flat package (TQFP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The ATmegaET64M1 is the extended temperature version of the popular Microchip ATmega64M1 8-bit AVR microcontroller. This high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 64KB ISP flash memory with read-while-write capabilities, 2KB EEPROM, 4KB SRAM, 27 general purpose I/O lines, 32 general purpose working registers, one motor power stage controller, two flexible timer/counters with compare modes and PWM, one UART with HW LIN, an 11-channel 10-bit A/D converter with two differential programmable gain input stages, a 10-bit D/A converter, a programmable watchdog timer with internal individual oscillator, SPI serial port, an on-chip debug system, and four software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. With its CAN controller, power stage controller, ADC, DAC and analog comparators the ATmegaET64M1 microcontroller is a great choice for many of the most common space applications, which typically require a small footprint and low power. The device operates between 3-3.6 volts. Additional Features Core High-performance, Low-Power 8-bit AVR® Microcontroller Memories Data and Nonvolatile Program Memory 64K Bytes flash of in-system programmable program memory 2K Bytes of in-system programmable EEPROM 4K Bytes internal SRAM Peripherals CAN 2.0A/B with Six Message Objects - ISO16845 certified 8-bit UART (supporting LIN 2.1 and 1.3 controller) One 12-bit High-speed Power Stage Controller 11 channels 10-bit ADC 10-bit DAC Voltage Single supply voltage from 3.0V to 3.6V Temperature Range -55°C to 125°C Packages 32-lead Plastic Quad Flat package (TQFP)

The ATmegaET64M1 is the extended temperature version of the popular Microchip ATmega64M1 8-bit AVR microcontroller.
This high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 64KB ISP flash memory with read-while-write capabilities, 2KB EEPROM, 4KB SRAM, 27 general purpose I/O lines, 32 general purpose working registers, one motor power stage controller, two flexible timer/counters with compare modes and PWM, one UART with HW LIN, an 11-channel 10-bit A/D converter with two differential programmable gain input stages, a 10-bit D/A converter, a programmable watchdog timer with internal individual oscillator, SPI serial port, an on-chip debug system, and four software selectable power saving modes.
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. With its CAN controller, power stage controller, ADC, DAC and analog comparators the ATmegaET64M1 microcontroller is a great choice for many of the most common space applications, which typically require a small footprint and low power. The device operates between 3-3.6 volts.

Additional Features

  • Core
    • High-performance, Low-Power 8-bit AVR® Microcontroller
  • Memories
    • Data and Nonvolatile Program Memory
    • 64K Bytes flash of in-system programmable program memory
    • 2K Bytes of in-system programmable EEPROM
    • 4K Bytes internal SRAM
  • Peripherals
    • CAN 2.0A/B with Six Message Objects - ISO16845 certified
    • 8-bit UART (supporting LIN 2.1 and 1.3 controller)
    • One 12-bit High-speed Power Stage Controller
    • 11 channels 10-bit ADC
    • 10-bit DAC
  • Voltage
    • Single supply voltage from 3.0V to 3.6V
  • Temperature Range
    • -55°C to 125°C
  • Packages
    • 32-lead Plastic Quad Flat package (TQFP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number ATmegaET64M1
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9051801MEA-INT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 2.46 MHz
View Details
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NTR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details