Microchip Technology, Inc. ATmegaET128

Description
The ATmegaET128 is a low-power CMOS 8-bit microcontroller based on the AVR® enhanced RISC architecture. By executing powerful instructions in a single clock cycle, the ATmegaET128 achieves throughput close to 1 MIPS per MHz., and by combining an 8-bit RISC CPU with In-System Self-Programmable Flash on a monolithic chip, the ATmegaET128 is a powerful microcontroller that provides a highly flexible and cost-effective solution for many embedded control applications. The ATmegaET128 AVR is supported with a full suite of program and system development tools including: C compilers, macro assemblers, program debugger/simulators, in-circuit emulators, and evaluation kits. Additional Features Core High-performance, low-power AVR 8-bit microcontroller with advanced RISC architecture 32 × 8 General Purpose Working Registers + Peripheral Control Registers Up to 8MIPS throughput at 8MHz On-chip 2-cycle multiplier Memories 128KBytes of In-System Self-programmable Flash program memory 4KBytes EEPROM 4KBytes Internal SRAM Optional Boot Code Section with Independent Lock Bits In-System Peripherals Two 8-bit Timer/Counters Two Expanded 16-bit Timer/Counters Real Time Counter Two 8-bit PWM Channels 6 PWM Channels with Programmable Resolution from 2 to 16 Bits Output Compare Modulator 8-channel, 10-bit ADC Byte-oriented Two-wire Serial Interface Dual Programmable Serial USARTs Master/Slave SPI Serial Interface Programmable Watchdog Timer with On-chip Oscillator On-chip Analog Comparator Voltage Single supply voltage from 3.0V to 3.6V Temperature Range -55°C to 125°C Packages 64-lead Thin Profile Plastic Quad Plat Package (TQFP64)
Datasheet
Description
The ATmegaET128 is a low-power CMOS 8-bit microcontroller based on the AVR® enhanced RISC architecture. By executing powerful instructions in a single clock cycle, the ATmegaET128 achieves throughput close to 1 MIPS per MHz., and by combining an 8-bit RISC CPU with In-System Self-Programmable Flash on a monolithic chip, the ATmegaET128 is a powerful microcontroller that provides a highly flexible and cost-effective solution for many embedded control applications. The ATmegaET128 AVR is supported with a full suite of program and system development tools including: C compilers, macro assemblers, program debugger/simulators, in-circuit emulators, and evaluation kits. Additional Features Core High-performance, low-power AVR 8-bit microcontroller with advanced RISC architecture 32 × 8 General Purpose Working Registers + Peripheral Control Registers Up to 8MIPS throughput at 8MHz On-chip 2-cycle multiplier Memories 128KBytes of In-System Self-programmable Flash program memory 4KBytes EEPROM 4KBytes Internal SRAM Optional Boot Code Section with Independent Lock Bits In-System Peripherals Two 8-bit Timer/Counters Two Expanded 16-bit Timer/Counters Real Time Counter Two 8-bit PWM Channels 6 PWM Channels with Programmable Resolution from 2 to 16 Bits Output Compare Modulator 8-channel, 10-bit ADC Byte-oriented Two-wire Serial Interface Dual Programmable Serial USARTs Master/Slave SPI Serial Interface Programmable Watchdog Timer with On-chip Oscillator On-chip Analog Comparator Voltage Single supply voltage from 3.0V to 3.6V Temperature Range -55°C to 125°C Packages 64-lead Thin Profile Plastic Quad Plat Package (TQFP64)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The ATmegaET128 is a low-power CMOS 8-bit microcontroller based on the AVR® enhanced RISC architecture. By executing powerful instructions in a single clock cycle, the ATmegaET128 achieves throughput close to 1 MIPS per MHz., and by combining an 8-bit RISC CPU with In-System Self-Programmable Flash on a monolithic chip, the ATmegaET128 is a powerful microcontroller that provides a highly flexible and cost-effective solution for many embedded control applications. The ATmegaET128 AVR is supported with a full suite of program and system development tools including: C compilers, macro assemblers, program debugger/simulators, in-circuit emulators, and evaluation kits. Additional Features Core High-performance, low-power AVR 8-bit microcontroller with advanced RISC architecture 32 × 8 General Purpose Working Registers + Peripheral Control Registers Up to 8MIPS throughput at 8MHz On-chip 2-cycle multiplier Memories 128KBytes of In-System Self-programmable Flash program memory 4KBytes EEPROM 4KBytes Internal SRAM Optional Boot Code Section with Independent Lock Bits In-System Peripherals Two 8-bit Timer/Counters Two Expanded 16-bit Timer/Counters Real Time Counter Two 8-bit PWM Channels 6 PWM Channels with Programmable Resolution from 2 to 16 Bits Output Compare Modulator 8-channel, 10-bit ADC Byte-oriented Two-wire Serial Interface Dual Programmable Serial USARTs Master/Slave SPI Serial Interface Programmable Watchdog Timer with On-chip Oscillator On-chip Analog Comparator Voltage Single supply voltage from 3.0V to 3.6V Temperature Range -55°C to 125°C Packages 64-lead Thin Profile Plastic Quad Plat Package (TQFP64)

The ATmegaET128 is a low-power CMOS 8-bit microcontroller based on the AVR® enhanced RISC architecture. By executing powerful instructions in a single clock cycle, the ATmegaET128 achieves throughput close to 1 MIPS per MHz., and by combining an 8-bit RISC CPU with In-System Self-Programmable Flash on a monolithic chip, the ATmegaET128 is a powerful microcontroller that provides a highly flexible and cost-effective solution for many embedded control applications. The ATmegaET128 AVR is supported with a full suite of program and system development tools including: C compilers, macro assemblers, program debugger/simulators, in-circuit emulators, and evaluation kits.

Additional Features

  • Core
    • High-performance, low-power AVR 8-bit microcontroller with advanced RISC architecture
    • 32 × 8 General Purpose Working Registers + Peripheral Control Registers
    • Up to 8MIPS throughput at 8MHz
    • On-chip 2-cycle multiplier
  • Memories
    • 128KBytes of In-System Self-programmable Flash program memory
    • 4KBytes EEPROM
    • 4KBytes Internal SRAM
    • Optional Boot Code Section with Independent Lock Bits In-System
  • Peripherals
    • Two 8-bit Timer/Counters
    • Two Expanded 16-bit Timer/Counters
    • Real Time Counter
    • Two 8-bit PWM Channels
    • 6 PWM Channels with Programmable Resolution from 2 to 16 Bits
    • Output Compare Modulator
    • 8-channel, 10-bit ADC
    • Byte-oriented Two-wire Serial Interface
    • Dual Programmable Serial USARTs
    • Master/Slave SPI Serial Interface
    • Programmable Watchdog Timer with On-chip Oscillator
    • On-chip Analog Comparator
  • Voltage
    • Single supply voltage from 3.0V to 3.6V
  • Temperature Range
    • -55°C to 125°C
  • Packages
    • 64-lead Thin Profile Plastic Quad Plat Package (TQFP64)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATmegaET128
Package Type Other; ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

 - 51-41965Z01 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details