Microchip Technology, Inc. Microcontrollers ATMEGA8L-8MUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA8L-8MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8L-8MURDKR-ND
Microcontrollers ATMEGA8L-8MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA8L-8MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8L-8MURCT-ND
Microcontrollers ATMEGA8L-8MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA8L-8MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8L-8MURTR-ND
Microcontrollers ATMEGA8L-8MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA8L-8MUR - 117607-ATMEGA8L-8MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA8L-8MUR
117607-ATMEGA8L-8MUR
Embedded - Embedded - Microcontrollers - ATMEGA8L-8MUR 117607-ATMEGA8L-8MUR
Manufacturer: Microchip Technology Win Source Part Number: 117607-ATMEGA8L-8MUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 117607-ATMEGA8L-8MUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA8L-8MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8L-8MUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8L-8MUR
IC MCU 8BIT 8KB FLASH 32VQFN Product overview: ATMEGA8L-8MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8L-8MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32VQFN Product overview: ATMEGA8L-8MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8L-8MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA8L-8MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA8L-8MUR
Microcontrollers ATMEGA8L-8MUR
IC MCU 8BIT 8KB FLASH 32VQFN

IC MCU 8BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8L-8MUR
8-bit Microcontrollers - MCU ATMEGA8L-8MUR
8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-8MHz

8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-8MHz

Buy Now Datasheet
Microcontrollers - ATMEGA8L-8MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8L-8MUR
Microcontrollers ATMEGA8L-8MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA8L-8MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8L-8MUR
Microcontrollers ATMEGA8L-8MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA8L-8MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8L-8MUR
Embedded - Microcontrollers ATMEGA8L-8MUR
IC MCU 8BIT 8KB FLASH 32VQFN

IC MCU 8BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA8L-8MURDKR-ND 117607-ATMEGA8L-8MUR 685-ATMEGA8L-8MUR ATMEGA8L-8MUR ATMEGA8L-8MUR ATMEGA8L-8MUR ATMEGA8L-8MUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA8L-8MUR 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 1 KB 8 KB 1 KB 1 KB 1 KB
ROM 8 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OL25MHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers