Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU ATMEGA8L-8AUR

Description
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA8L-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8L-8AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA8L-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8L-8AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA8L-8AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8L-8AUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8L-8AUR
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA8L-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8L-8AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA8L-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8L-8AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA8L-8AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8L-8AURTR-ND
Microcontrollers ATMEGA8L-8AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA8L-8AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8L-8AURCT-ND
Microcontrollers ATMEGA8L-8AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA8L-8AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8L-8AURDKR-ND
Microcontrollers ATMEGA8L-8AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
MCU AVR 8KB FLASH 8MHZ 32TQFP - 536-ATMEGA8L-8AUR - Utmel Electronic Limited
Hong Kong, China
MCU AVR 8KB FLASH 8MHZ 32TQFP
536-ATMEGA8L-8AUR
MCU AVR 8KB FLASH 8MHZ 32TQFP 536-ATMEGA8L-8AUR
MCU AVR 8KB FLASH 8MHZ 32TQFP

MCU AVR 8KB FLASH 8MHZ 32TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA8L-8AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8L-8AUR
Embedded - Microcontrollers ATMEGA8L-8AUR
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA8L-8AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA8L-8AUR
Microcontrollers ATMEGA8L-8AUR
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA8L-8AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA8L-8AUR
Microcontrollers ATMEGA8L-8AUR
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-32; Product Range Microchip - 87W8116 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-32; Product Range Microchip
87W8116
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-32; Product Range Microchip 87W8116
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, TQFP-32; Product Range:ATMega Microcontrollers; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s; MPU Core Size:8bitRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, TQFP-32; Product Range:ATMega Microcontrollers; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s; MPU Core Size:8bitRoHS Compliant: Yes

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ATMEGA8L-8AUR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8L-8AUR
8-bit Microcontrollers - MCU ATMEGA8L-8AUR
8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-8MHz

8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-8MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA8L-8AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA8L-8AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA8L-8AUR
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATMEGA8L-8AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8L-8AUR
Microcontrollers ATMEGA8L-8AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA8L-8AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8L-8AUR
Microcontrollers ATMEGA8L-8AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA8L-8AUR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA8L-8AUR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA8L-8AUR
8KB 1KB FLASH 23 2.7V~5.5V AVR 8MHz TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 1KB FLASH 23 2.7V~5.5V AVR 8MHz TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA8L-8AUR ATMEGA8L-8AURTR-ND 536-ATMEGA8L-8AUR ATMEGA8L-8AUR ATMEGA8L-8AUR 87W8116 ATMEGA8L-8AUR ATMEGA8L-8AUR ATMEGA8L-8AUR ATMEGA8L-8AUR
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers MCU AVR 8KB FLASH 8MHZ 32TQFP Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-32; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 0.5120 KB 8 KB
ROM Type EEPROM; EEPROM Flash Flash Flash; FLASH EEPROM; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8RMCAHXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details