AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 28-TSOP
IC MCU 8BIT 8KB FLASH 28TSOP
IC MCU 8BIT 8KB FLASH 28TSOP
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 28-TSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA8HVA-4TURTR-ND | ATMEGA8HVA-4TUR | ATMEGA8HVA-4TUR | ATMEGA8HVA-4TUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |
| Bits | Other; A/D 5x12b | |||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 8 KB |