IC MCU 8BIT 8KB FLASH 28TSOP Product overview: ATMEGA8HVA-4TU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8HVA-4TU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 769257-ATMEGA8HVA-4T
Series: AVR ATmega
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: AVR
Speed: 4MHz
Package: 28-TSSOP (0.465", 11.80mm Width)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 7
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 5x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 9 V
Part Status: Obsolete(EOL)
Family Name: ATMEGA8HVA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSOP
Alternative Parts (Cross-Reference): ATmega8HVA-4TUR;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 28-TSOP
IC MCU 8BIT 8KB FLASH 28TSOP
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 28-TSOP
IC MCU 8BIT 8KB FLASH 28TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA8HVA-4TU | 769257-ATMEGA8HVA-4TU | ATMEGA8HVA-4TU-ND | ATMEGA8HVA-4TU | ATMEGA8HVA-4TU | ATMEGA8HVA-4TU |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA8HVA-4TU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.5120 KB | 8 KB | 0.5120 KB | 512 KB | 0.5120 KB | |
| Supply Voltage | 1.8 to 9 volts | 1.8 to 9 volts | 1.8 to 9 volts | 9 volts | ||
| Package Type | Other; Tray | SSOP | TSSOP; Other; "28-TSSOP (0.465"", 11.80mm Width)" | SOP; TSSOP; Other; 28-TSSOP (0.465\", 11.80mm Width) | SOP; SSOP; TSSOP; Other; 28-TSSOP (0.465\", 11.80mm Width) | |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |