IC MCU 8BIT 8KB FLASH 36LGA Product overview: ATMEGA8HVA-4CKU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8HVA-4CKU can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 36-LGA (6.5x3.5)
Manufacturer: Microchip Technology
Win Source Part Number: 1020383-ATMEGA8HVA-4
Packaging: Tray
Core Processor: AVR
Number of I/O: 7
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 5x12b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 36-LGA (6.5x3.5)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 1.8 V to 9 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 36-LGA (6.5x3.5)
IC MCU 8BIT 8KB FLASH 36LGA
IC MCU 8BIT 8KB FLASH 36LGA
IC MCU 8BIT 8KB FLASH 36LGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA8HVA-4CKU | ATMEGA8HVA-4CKU-ND | 1020383-ATMEGA8HVA-4CKU | ATMEGA8HVA-4CKU | 536-ATMEGA8HVA-4CKU | ATMEGA8HVA-4CKU | ATMEGA8HVA-4CKU |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA8HVA-4CKU | Microcontrollers | IC MCU 8BIT 8KB FLASH 36LGA | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 0.5120 KB | 0.5120 KB | 8 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| Supply Voltage | 1.8 to 9 volts | 1.8 to 9 volts | 1.8 to 9 volts | 9 volts | 9 volts | ||
| Package Type | Other; Tray | Other; 36-WFLGA | Other; 36-LGA (6.5x3.5) | FLGA; Other; 36-WFLGA | Other; 36-WFLGA | FLGA; Other; 36-WFLGA | |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |