Manufacturer: Microchip Technology
Win Source Part Number: 010458-ATMEGA88V-10A
Packaging: Tray
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Family Name: ATMEGA88V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): ATMEGA88V-10AUReel; ATmega88V-10AI; ATMEGA88V-10AU-T;
Introduction Date: January 31, 2013
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA88V-10AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88V-10AU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 32TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 23 I/O Pins
IC MCU 8BIT 8KB FLASH 32TQFP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 32TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 010458-ATMEGA88V-10AU | ATMEGA88V-10AU-ND | 685-ATMEGA88V-10AU | 1773598 | 1773598P | ATMEGA88V-10AU | ATMEGA88V-10AU | ATMEGA88V-10AU | ATMEGA88V-10AU | 68T3296 | ATMEGA88V-10AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA88V-10AU | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Tqfp-32; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||||||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||||
| RAM | 8 KB | 1 KB | 1 KB | 512 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 512 KB | 8 KB | 0.5120 KB | 8 KB | 8 KB |