The ATmega88V-10AJ is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates on a low power consumption model while delivering high performance. It features an advanced RISC architecture with 131 powerful instructions, achieving up to 20 MIPS throughput at 20 MHz. The microcontroller includes 8KB of in-system self-programmable Flash memory, 512 bytes of SRAM, and 512 bytes of EEPROM, with a write/erase endurance of 10,000 and 100,000 cycles respectively. This device supports a variety of peripheral features, including two 8-bit timers, one 16-bit timer, a real-time counter, six PWM channels, and an 8-channel 10-bit ADC. It also has a programmable serial USART, SPI, and I2C interfaces, making it versatile for various applications. The operating voltage ranges from 1.8V to 5.5V, and it can function in temperatures from -40°C to 85°C. The ATmega88V-10AJ is available in multiple package types, including 28-pin PDIP and 32-lead TQFP, providing flexibility for integration into different designs.
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 8KB FLASH 32TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 8KB FLASH 32TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA88V-10AJ-ND | ATMEGA88V-10AJ | ATMEGA88V-10AJ | ATMEGA88V-10AJ |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 8 KB |