AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-PDIP
8-bit Microcontrollers - MCU AVR 8KB FL 512B EE 1KB SRAM 20 MHz 105C
MCU, 8BIT, 20MHZ, DIP-28; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:23I/O s RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 28DIP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 28-PDIP
IC MCU 8BIT 8KB FLASH 28DIP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA88PA-PN-ND | ATMEGA88PA-PN | 68T3287 | ATMEGA88PA-PN | ATMEGA88PA-PN | ATMEGA88PA-PN |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 20Mhz, Dip-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 6x10b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB |