Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA88PA-MUR ATMEGA88PA-MUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 090691-ATMEGA88PA-MU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 090691-ATMEGA88PA-MU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega48A/PA/88A/PA/168A/PA/328/P is an 8-bit microcontroller from Microchip's AVR family, designed for low power consumption and high performance. It operates at a maximum clock speed of 20 MHz, achieving up to 20 MIPS throughput. The device features 32 general-purpose working registers and supports a variety of memory configurations, including up to 32 KB of flash program memory, 2 KB of SRAM, and 1 KB of EEPROM. This microcontroller includes multiple peripheral features such as a 10-bit ADC, timers, and support for capacitive touch sensing. It operates within a voltage range of 1.8V to 5.5V and is rated for a temperature range of -40°C to 85°C. The device is packaged in a 32-pin MLF format and is RoHS compliant, making it suitable for a wide range of applications in embedded systems. Engineers considering this microcontroller should note its efficient power consumption, with active mode drawing 0.2 mA at 1 MHz and 1.8V, and a power-down mode consuming only 0.1 µA. The ATmega series is well-regarded for its robust performance and versatility in various applications.

Datasheet Summary
Powered by GS/AI

The ATmega48A/PA/88A/PA/168A/PA/328/P is an 8-bit microcontroller from Microchip's AVR family, designed for low power consumption and high performance. It operates at a maximum clock speed of 20 MHz, achieving up to 20 MIPS throughput. The device features 32 general-purpose working registers and supports a variety of memory configurations, including up to 32 KB of flash program memory, 2 KB of SRAM, and 1 KB of EEPROM. This microcontroller includes multiple peripheral features such as a 10-bit ADC, timers, and support for capacitive touch sensing. It operates within a voltage range of 1.8V to 5.5V and is rated for a temperature range of -40°C to 85°C. The device is packaged in a 32-pin MLF format and is RoHS compliant, making it suitable for a wide range of applications in embedded systems. Engineers considering this microcontroller should note its efficient power consumption, with active mode drawing 0.2 mA at 1 MHz and 1.8V, and a power-down mode consuming only 0.1 µA. The ATmega series is well-regarded for its robust performance and versatility in various applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA88PA-MUR - 090691-ATMEGA88PA-MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA88PA-MUR
090691-ATMEGA88PA-MUR
Embedded - Embedded - Microcontrollers - ATMEGA88PA-MUR 090691-ATMEGA88PA-MUR
Manufacturer: Microchip Technology Win Source Part Number: 090691-ATMEGA88PA-MU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 090691-ATMEGA88PA-MUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA88PA-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA88PA-MUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA88PA-MUR
IC MCU 8BIT 8KB FLASH 32VQFN Product overview: ATMEGA88PA-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PA-MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32VQFN Product overview: ATMEGA88PA-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PA-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA88PA-MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88PA-MURCT-ND
Microcontrollers ATMEGA88PA-MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA88PA-MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88PA-MURDKR-ND
Microcontrollers ATMEGA88PA-MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA88PA-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88PA-MURTR-ND
Microcontrollers ATMEGA88PA-MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA88PA-MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA88PA-MUR
Microcontrollers ATMEGA88PA-MUR
IC MCU 8BIT 8KB FLASH 32VQFN

IC MCU 8BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA88PA-MUR
8-bit Microcontrollers - MCU ATMEGA88PA-MUR
8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-20MHZ

8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-20MHZ

Buy Now Datasheet
Microcontrollers - ATMEGA88PA-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA88PA-MUR
Microcontrollers ATMEGA88PA-MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA88PA-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA88PA-MUR
Microcontrollers ATMEGA88PA-MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA88PA-MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA88PA-MUR
Embedded - Microcontrollers ATMEGA88PA-MUR
IC MCU 8BIT 8KB FLASH 32VQFN

IC MCU 8BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
Mcu, 8Bit, 20Mhz, Mlf-32; Product Range Microchip - 41AH8341 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 20Mhz, Mlf-32; Product Range Microchip
41AH8341
Mcu, 8Bit, 20Mhz, Mlf-32; Product Range Microchip 41AH8341
MCU, 8BIT, 20MHZ, MLF-32; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:MLF; No. of I/O s:23I/O s RoHS Compliant: Yes

MCU, 8BIT, 20MHZ, MLF-32; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:MLF; No. of I/O s:23I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 090691-ATMEGA88PA-MUR 685-ATMEGA88PA-MUR ATMEGA88PA-MURCT-ND ATMEGA88PA-MUR ATMEGA88PA-MUR ATMEGA88PA-MUR ATMEGA88PA-MUR 41AH8341
Product Name Embedded - Embedded - Microcontrollers - ATMEGA88PA-MUR 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 20Mhz, Mlf-32; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details