Microchip Technology, Inc. Microcontrollers ATMEGA88PA-AUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA88PA-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88PA-AURTR-ND
Microcontrollers ATMEGA88PA-AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA88PA-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88PA-AURDKR-ND
Microcontrollers ATMEGA88PA-AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA88PA-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88PA-AURCT-ND
Microcontrollers ATMEGA88PA-AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA88PA-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA88PA-AUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA88PA-AUR
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA88PA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PA-AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA88PA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PA-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1773020P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773020P
Microcontrollers 1773020P
Microchip ATMEGA88PA-AUR Microcontroller

Microchip ATMEGA88PA-AUR Microcontroller

Supplier's Site
Microcontrollers - 1773020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773020
Microcontrollers 1773020
Microchip ATMEGA88PA-AUR Microcontroller

Microchip ATMEGA88PA-AUR Microcontroller

Supplier's Site
Microcontrollers - 1772786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772786
Microcontrollers 1772786
Microchip ATMEGA88PA-AUR Microcontroller

Microchip ATMEGA88PA-AUR Microcontroller

Supplier's Site
Embedded - Embedded - Microcontrollers - ATMEGA88PA-AUR - 139991-ATMEGA88PA-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA88PA-AUR
139991-ATMEGA88PA-AUR
Embedded - Embedded - Microcontrollers - ATMEGA88PA-AUR 139991-ATMEGA88PA-AUR
Manufacturer: Microchip Technology Win Source Part Number: 139991-ATMEGA88PA-AU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 139991-ATMEGA88PA-AUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA88PA-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA88PA-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA88PA-AUR
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip - 87W8118 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip
87W8118
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip 87W8118
MCU, 8BIT, ATMEGA, 20MHZ, TQFP-32; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 20MHZ, TQFP-32; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip - 68T3276 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip
68T3276
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip 68T3276
MCU, 8BIT, ATMEGA, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ATMEGA88PA-AUR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA88PA-AUR
8-bit Microcontrollers - MCU ATMEGA88PA-AUR
8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-20MHZ

8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-20MHZ

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA88PA-AUR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA88PA-AUR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA88PA-AUR
8KB 1.8V~5.5V AVR 20MHz 23 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 1.8V~5.5V AVR 20MHz 23 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - ATMEGA88PA-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA88PA-AUR
Microcontrollers ATMEGA88PA-AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA88PA-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA88PA-AUR
Microcontrollers ATMEGA88PA-AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA88PA-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA88PA-AUR
Embedded - Microcontrollers ATMEGA88PA-AUR
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA88PA-AURTR-ND 685-ATMEGA88PA-AUR 1773020P 1773020 139991-ATMEGA88PA-AUR ATMEGA88PA-AUR 87W8118 68T3276 ATMEGA88PA-AUR ATMEGA88PA-AUR ATMEGA88PA-AUR ATMEGA88PA-AUR
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA88PA-AUR Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip Mcu, 8Bit, Atmega, 20Mhz, Tqfp-32; Product Range Microchip 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b Other; 10bit
RAM 1 KB 1 KB 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB
ROM 8 KB 0.5120 KB 8 KB 8 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - C164SL6RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details