Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA88PA-15AZ ATMEGA88PA-15AZ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020374-ATMEGA88PA-1 5AZ Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATMEGA88 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): S908EY8AG2CFJE; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020374-ATMEGA88PA-1 5AZ Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATMEGA88 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): S908EY8AG2CFJE; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA88PA-15AZ - 1020374-ATMEGA88PA-15AZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA88PA-15AZ
1020374-ATMEGA88PA-15AZ
Embedded - Embedded - Microcontrollers - ATMEGA88PA-15AZ 1020374-ATMEGA88PA-15AZ
Manufacturer: Microchip Technology Win Source Part Number: 1020374-ATMEGA88PA-1 5AZ Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATMEGA88 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): S908EY8AG2CFJE; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020374-ATMEGA88PA-15AZ
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Family Name: ATMEGA88
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): S908EY8AG2CFJE;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA88PA-15AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA88PA-15AZ
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA88PA-15AZ
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA88PA-15AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PA-15AZ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA88PA-15AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PA-15AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA88PA-15AZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA88PA-15AZ
Microcontrollers ATMEGA88PA-15AZ
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA88PA-15AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA88PA-15AZ
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA88PA-15AZ
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA88PA-15AZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA88PA-15AZ
Embedded - Microcontrollers ATMEGA88PA-15AZ
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA88PA-15AZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA88PA-15AZ
Microcontrollers ATMEGA88PA-15AZ
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1020374-ATMEGA88PA-15AZ 685-ATMEGA88PA-15AZ ATMEGA88PA-15AZ ATMEGA88PA-15AZ ATMEGA88PA-15AZ ATMEGA88PA-15AZ
Product Name Embedded - Embedded - Microcontrollers - ATMEGA88PA-15AZ 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - A2C8303700000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers