Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA88A-AUR ATMEGA88A-AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 119534-ATMEGA88A-AUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 119534-ATMEGA88A-AUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA88A-AUR - 119534-ATMEGA88A-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA88A-AUR
119534-ATMEGA88A-AUR
Embedded - Embedded - Microcontrollers - ATMEGA88A-AUR 119534-ATMEGA88A-AUR
Manufacturer: Microchip Technology Win Source Part Number: 119534-ATMEGA88A-AUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 119534-ATMEGA88A-AUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ATMEGA88A-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88A-AURTR-ND
Microcontrollers ATMEGA88A-AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA88A-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88A-AURDKR-ND
Microcontrollers ATMEGA88A-AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA88A-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA88A-AURCT-ND
Microcontrollers ATMEGA88A-AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA88A-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA88A-AUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA88A-AUR
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA88A-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88A-AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA88A-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88A-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA88A-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA88A-AUR
Embedded - Microcontrollers ATMEGA88A-AUR
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ATMEGA88A-AUR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA88A-AUR
8-bit Microcontrollers - MCU ATMEGA88A-AUR
8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-20MHz

8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-20MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA88A-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA88A-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA88A-AUR
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site
Mcu, 8Bit, 20Mhz, Tqfp-32; Product Range Microchip - 41AH8340 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 20Mhz, Tqfp-32; Product Range Microchip
41AH8340
Mcu, 8Bit, 20Mhz, Tqfp-32; Product Range Microchip 41AH8340
MCU, 8BIT, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s RoHS Compliant: Yes

MCU, 8BIT, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA88A-AUR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA88A-AUR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA88A-AUR
8KB 1KB FLASH 23 1.8V~5.5V AVR 20MHz TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 1KB FLASH 23 1.8V~5.5V AVR 20MHz TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - ATMEGA88A-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA88A-AUR
Microcontrollers ATMEGA88A-AUR
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA88A-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA88A-AUR
Microcontrollers ATMEGA88A-AUR
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA88A-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA88A-AUR
Microcontrollers ATMEGA88A-AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA88A-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA88A-AUR
Microcontrollers ATMEGA88A-AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 119534-ATMEGA88A-AUR ATMEGA88A-AURTR-ND 685-ATMEGA88A-AUR ATMEGA88A-AUR ATMEGA88A-AUR ATMEGA88A-AUR 41AH8340 ATMEGA88A-AUR ATMEGA88A-AUR ATMEGA88A-AUR
Product Name Embedded - Embedded - Microcontrollers - ATMEGA88A-AUR Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 20Mhz, Tqfp-32; Product Range Microchip Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 8 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details