Microchip Technology, Inc. Newer Device Available ATMEGA88A ATMEGA88

Description
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented Two-Wire serial interface, SPI serial port, 6-channel 10-bit A/D converter (8-channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA88A
Datasheet
Description
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented Two-Wire serial interface, SPI serial port, 6-channel 10-bit A/D converter (8-channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA88A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available ATMEGA88A - ATMEGA88 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available ATMEGA88A
ATMEGA88
Newer Device Available ATMEGA88A ATMEGA88
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented Two-Wire serial interface, SPI serial port, 6-channel 10-bit A/D converter (8-channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA88A

The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented Two-Wire serial interface, SPI serial port, 6-channel 10-bit A/D converter (8-channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes. The device operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

For product comparison, please consider: ATMEGA88A

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA88
Product Name Newer Device Available ATMEGA88A
Features PWM
Bits 8 Bit; 16 Bit
Number 2
RAM 1.02 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details