The ATmega8535L-8MI is an 8-bit microcontroller from Lingto Electronic Limited, featuring a high-performance, low-power AVR architecture. It operates at a voltage range of 2.7 to 5.5V and can achieve up to 16 MIPS throughput at 16 MHz. The microcontroller includes 8KB of in-system self-programmable Flash memory with a write/erase endurance of 10,000 cycles, along with 512 bytes of EEPROM and 512 bytes of SRAM. This device is equipped with multiple peripheral features, including two 8-bit timers, one 16-bit timer, a real-time counter, and an 8-channel 10-bit ADC. It also supports various communication interfaces such as a two-wire serial interface, USART, and SPI. The ATmega8535L-8MI offers six sleep modes for power management and includes features like power-on reset and programmable brown-out detection. The microcontroller is available in multiple package types, including a 44-lead QFN/MLF package, making it suitable for a variety of applications. Its combination of performance, memory capacity, and peripheral options makes it a versatile choice for embedded system designs.
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)
IC MCU 8BIT 8KB FLASH 44VQFN Product overview: ATMEGA8535L-8MI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8535L-8MI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 199498-ATMEGA8535L-8
Packaging: Tray
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFN (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IC MCU 8BIT 8KB FLASH 44VQFN
IC MCU 8BIT 8KB FLASH 44VQFN
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA8535L-8MI-ND | 685-ATMEGA8535L-8MI | 199498-ATMEGA8535L-8MI | ATMEGA8535L-8MI | ATMEGA8535L-8MI | ATMEGA8535L-8MI |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA8535L-8MI | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 8 KB | 512 KB | 0.5120 KB | |
| ROM | 8 KB | 512 KB |